Cylinders & Valves, Inc. Pneumatic and Hydraulic Bore Cylinder with Built-In Blow Control BMA-700

Description
SPECIAL FEATURES Heavy duty brass tube Non-corrosive throughout Polished and ground stainless steel piston rods "O" ring, Buna "N" seals Needle end of piston can be altered to customer specifications
Description
SPECIAL FEATURES Heavy duty brass tube Non-corrosive throughout Polished and ground stainless steel piston rods "O" ring, Buna "N" seals Needle end of piston can be altered to customer specifications

Suppliers

Company
Product
Description
Supplier Links
Pneumatic and Hydraulic Bore Cylinder with Built-In Blow Control - BMA-700 - Cylinders & Valves, Inc.
Strongsville, OH, USA
Pneumatic and Hydraulic Bore Cylinder with Built-In Blow Control
BMA-700
Pneumatic and Hydraulic Bore Cylinder with Built-In Blow Control BMA-700
SPECIAL FEATURES Heavy duty brass tube Non-corrosive throughout Polished and ground stainless steel piston rods "O" ring, Buna "N" seals Needle end of piston can be altered to customer specifications

SPECIAL FEATURES

  • Heavy duty brass tube
  • Non-corrosive throughout
  • Polished and ground stainless steel piston rods
  • "O" ring, Buna "N" seals
  • Needle end of piston can be altered to customer specifications
Supplier's Site

Technical Specifications

  Cylinders & Valves, Inc.
Product Category Air Cylinders
Product Number BMA-700
Product Name Pneumatic and Hydraulic Bore Cylinder with Built-In Blow Control
Stroke 0.0625 to ? inch (1.59 to ? mm)
Bore Size 0.7500 inch (19.05 mm)
Shaft Diameter 0.3125 inch (7.94 mm)
Cylinder Configuration Simple
Unlock Full Specs
to access all available technical data

Similar Products

Compact air cylinder - ADN-40-80-I-P-A - Festo Corporation
Specs
Stroke 3.15 inch (80 mm)
Rated Load/Force 169 lbs (76.87 kg)
Operating Pressure 8.7 to 145 psi (6.12 to 102 m H2O)
View Details
GRC Guide Rod Cylinders -  - Compact Automation
Compact Automation
Specs
Stroke 2 to 8 inch (50.8 to 203 mm)
Bore Size 0.5000 to 2.5 inch (12.7 to 63.5 mm)
Operating Temperature -20 to 180 F (-28.89 to 82.22 C)
View Details
1 Inch Bore Air Cylinder - 2-640 - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Operating Pressure 250 psi (176 m H2O)
Bore Size 1 inch (25.4 mm)
Body Material Stainless Steel; Brass
View Details
Pneumatic Linear Actuators - OVLPRO® Low Profile Rod Air Cylinders - OVLPRO® 44mm Bore -  - Branham, W.C. Inc.
Specs
Stroke 1 to 12 inch (25.4 to 305 mm)
Operating Pressure 200 psi (141 m H2O)
Bore Size 1.73 inch (44 mm)
View Details