Cylinders & Valves, Inc. Pneumatic and Hydraulic Bore Cylinder with Built-In Blow Control BM-700

Description
SPECIAL FEATURES Heavy duty brass tube Non-corrosive throughout Polished and ground stainless steel piston rods "O" ring, Buna "N" seals Needle end of piston can be altered to customer specifications
Description
SPECIAL FEATURES Heavy duty brass tube Non-corrosive throughout Polished and ground stainless steel piston rods "O" ring, Buna "N" seals Needle end of piston can be altered to customer specifications

Suppliers

Company
Product
Description
Supplier Links
Pneumatic and Hydraulic Bore Cylinder with Built-In Blow Control - BM-700 - Cylinders & Valves, Inc.
Strongsville, OH, USA
Pneumatic and Hydraulic Bore Cylinder with Built-In Blow Control
BM-700
Pneumatic and Hydraulic Bore Cylinder with Built-In Blow Control BM-700
SPECIAL FEATURES Heavy duty brass tube Non-corrosive throughout Polished and ground stainless steel piston rods "O" ring, Buna "N" seals Needle end of piston can be altered to customer specifications

SPECIAL FEATURES

  • Heavy duty brass tube
  • Non-corrosive throughout
  • Polished and ground stainless steel piston rods
  • "O" ring, Buna "N" seals
  • Needle end of piston can be altered to customer specifications
Supplier's Site

Technical Specifications

  Cylinders & Valves, Inc.
Product Category Air Cylinders
Product Number BM-700
Product Name Pneumatic and Hydraulic Bore Cylinder with Built-In Blow Control
Stroke 0.0625 to ? inch (1.59 to ? mm)
Bore Size 0.7500 inch (19.05 mm)
Shaft Diameter 0.3125 inch (7.94 mm)
Cylinder Configuration Simple
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Linear Actuators - ARTEC® ISO & UNITOP Rod Air Cylinders - SERIES P - ISO 21287 COMPACT ROD AIR CYLINDERS - Branham, W.C. Inc.
Specs
Stroke 0.1969 to 2.36 inch (5 to 60 mm)
Operating Pressure 145 psi (102 m H2O)
Bore Size 0.7874 to 4.92 inch (20 to 125 mm)
View Details
Hollow Rod Cylinders - 60412 - Jergens, Inc.
Specs
Stroke 0.3100 inch (7.87 mm)
Rated Load/Force 9850 lbs (4467 kg)
Operating Pressure 5000 psi (3519 m H2O)
View Details
Pneumatic Piston Rod Cylinders - 1215207 - RS Components, Ltd.
Specs
Stroke 3.94 inch (100 mm)
Operating Pressure 174 psi (122 m H2O)
Bore Size 3.15 inch (80 mm)
View Details
1 Inch Bore Air Cylinder - 2-640 - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Operating Pressure 250 psi (176 m H2O)
Bore Size 1 inch (25.4 mm)
Body Material Stainless Steel; Brass
View Details