Cylinders & Valves, Inc. Pneumatic and Hydraulic Back to Back Bore Cylinder BC-700-2

Description
0-500 PSI, Standard and Heavy Duty Piston Rods Available in 3/8", 1/2", 3/4", 1-1/8", 1-1/2" And 2" Bores Check Standard Cylinders for Dimension on Tube and Rod End, 3/4" Extension on all Models All heavy wall 1/8" brass cylinder tubes Polished and ground #303 stainless steel piston rods Threaded rods standard "O" ring or "U" cup seals (specify) Available as Single or Double Acting, or one end Double Acting and one end Single Acting. Stroke lengths may be identical or different. Standard stroke lengths 1" upward in 1" increments.Other lengths may be ordered.
Description
0-500 PSI, Standard and Heavy Duty Piston Rods Available in 3/8", 1/2", 3/4", 1-1/8", 1-1/2" And 2" Bores Check Standard Cylinders for Dimension on Tube and Rod End, 3/4" Extension on all Models All heavy wall 1/8" brass cylinder tubes Polished and ground #303 stainless steel piston rods Threaded rods standard "O" ring or "U" cup seals (specify) Available as Single or Double Acting, or one end Double Acting and one end Single Acting. Stroke lengths may be identical or different. Standard stroke lengths 1" upward in 1" increments.Other lengths may be ordered.

Suppliers

Company
Product
Description
Supplier Links
Pneumatic and Hydraulic Back to Back Bore Cylinder - BC-700-2 - Cylinders & Valves, Inc.
Strongsville, OH, USA
Pneumatic and Hydraulic Back to Back Bore Cylinder
BC-700-2
Pneumatic and Hydraulic Back to Back Bore Cylinder BC-700-2
0-500 PSI, Standard and Heavy Duty Piston Rods Available in 3/8", 1/2", 3/4", 1-1/8", 1-1/2" And 2" Bores Check Standard Cylinders for Dimension on Tube and Rod End, 3/4" Extension on all Models All heavy wall 1/8" brass cylinder tubes Polished and ground #303 stainless steel piston rods Threaded rods standard "O" ring or "U" cup seals (specify) Available as Single or Double Acting, or one end Double Acting and one end Single Acting. Stroke lengths may be identical or different. Standard stroke lengths 1" upward in 1" increments.Other lengths may be ordered.

0-500 PSI, Standard and Heavy Duty Piston Rods
Available in 3/8", 1/2", 3/4", 1-1/8", 1-1/2" And 2" Bores Check Standard Cylinders for Dimension on Tube and Rod End, 3/4" Extension on all Models

  • All heavy wall 1/8" brass cylinder tubes
  • Polished and ground #303 stainless steel piston rods
  • Threaded rods standard
  • "O" ring or "U" cup seals (specify)

Available as Single or Double Acting, or one end Double Acting and one end Single Acting. Stroke lengths may be identical or different. Standard stroke lengths 1" upward in 1" increments.Other lengths may be ordered.

Supplier's Site

Technical Specifications

  Cylinders & Valves, Inc.
Product Category Air Cylinders
Product Number BC-700-2
Product Name Pneumatic and Hydraulic Back to Back Bore Cylinder
Stroke 0.0625 to ? inch (1.59 to ? mm)
Bore Size 0.7500 inch (19.05 mm)
Shaft Diameter 0.3750 inch (9.52 mm)
Cylinder Configuration Simple
Cylinder Action Single (optional feature); Double (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Compact air cylinder - ADN-12-30-I-P-A - Festo Corporation
Specs
Stroke 1.18 inch (30 mm)
Rated Load/Force 15.29 lbs (6.93 kg)
Operating Pressure 14.5 to 145 psi (10.21 to 102 m H2O)
View Details
Multi-Act Integrated Motion Actuator - MAO Miniature Series - Compact Automation
Specs
Stroke 1 to 4 inch (25.4 to 102 mm)
Rated Load/Force 100 lbs (45.35 kg)
Operating Pressure 35 to 200 psi (24.63 to 141 m H2O)
View Details
7/16 Inch Bore Air Cylinder - 2-600 - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Operating Pressure 250 psi (176 m H2O)
Bore Size 0.4375 inch (11.11 mm)
Body Material Stainless Steel; Brass
View Details
Pneumatic Linear Actuators - OVLPRO® Low Profile Rod Air Cylinders - OVLPRO® 25mm Bore -  - Branham, W.C. Inc.
Specs
Stroke 1 to 8 inch (25.4 to 203 mm)
Operating Pressure 200 psi (141 m H2O)
Bore Size 0.9843 inch (25 mm)
View Details