Cylinders & Valves, Inc. Pneumatic and Hydraulic Back to Back Bore Cylinder BC-1500

Description
0-500 PSI, Standard and Heavy Duty Piston Rods Available in 3/8", 1/2", 3/4", 1-1/8", 1-1/2" And 2" Bores Check Standard Cylinders for Dimension on Tube and Rod End, 3/4" Extension on all Models All heavy wall 1/8" brass cylinder tubes Polished and ground #303 stainless steel piston rods Threaded rods standard "O" ring or "U" cup seals (specify) Available as Single or Double Acting, or one end Double Acting and one end Single Acting. Stroke lengths may be identical or different. Standard stroke lengths 1" upward in 1" increments.Other lengths may be ordered.
Description
0-500 PSI, Standard and Heavy Duty Piston Rods Available in 3/8", 1/2", 3/4", 1-1/8", 1-1/2" And 2" Bores Check Standard Cylinders for Dimension on Tube and Rod End, 3/4" Extension on all Models All heavy wall 1/8" brass cylinder tubes Polished and ground #303 stainless steel piston rods Threaded rods standard "O" ring or "U" cup seals (specify) Available as Single or Double Acting, or one end Double Acting and one end Single Acting. Stroke lengths may be identical or different. Standard stroke lengths 1" upward in 1" increments.Other lengths may be ordered.

Suppliers

Company
Product
Description
Supplier Links
Pneumatic and Hydraulic Back to Back Bore Cylinder - BC-1500 - Cylinders & Valves, Inc.
Strongsville, OH, USA
Pneumatic and Hydraulic Back to Back Bore Cylinder
BC-1500
Pneumatic and Hydraulic Back to Back Bore Cylinder BC-1500
0-500 PSI, Standard and Heavy Duty Piston Rods Available in 3/8", 1/2", 3/4", 1-1/8", 1-1/2" And 2" Bores Check Standard Cylinders for Dimension on Tube and Rod End, 3/4" Extension on all Models All heavy wall 1/8" brass cylinder tubes Polished and ground #303 stainless steel piston rods Threaded rods standard "O" ring or "U" cup seals (specify) Available as Single or Double Acting, or one end Double Acting and one end Single Acting. Stroke lengths may be identical or different. Standard stroke lengths 1" upward in 1" increments.Other lengths may be ordered.

0-500 PSI, Standard and Heavy Duty Piston Rods
Available in 3/8", 1/2", 3/4", 1-1/8", 1-1/2" And 2" Bores Check Standard Cylinders for Dimension on Tube and Rod End, 3/4" Extension on all Models

  • All heavy wall 1/8" brass cylinder tubes
  • Polished and ground #303 stainless steel piston rods
  • Threaded rods standard
  • "O" ring or "U" cup seals (specify)

Available as Single or Double Acting, or one end Double Acting and one end Single Acting. Stroke lengths may be identical or different. Standard stroke lengths 1" upward in 1" increments.Other lengths may be ordered.

Supplier's Site

Technical Specifications

  Cylinders & Valves, Inc.
Product Category Air Cylinders
Product Number BC-1500
Product Name Pneumatic and Hydraulic Back to Back Bore Cylinder
Stroke 0.0625 to ? inch (1.59 to ? mm)
Bore Size 1.5 inch (38.1 mm)
Shaft Diameter 0.5000 inch (12.7 mm)
Cylinder Configuration Simple
Cylinder Action Single (optional feature); Double (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Linear Actuators - ARTEC® Compact & Short Stroke Rod Air Cylinders - SERIES T - CARTRIDGE AIR CYLINDERS -  - Branham, W.C. Inc.
Specs
Stroke 0.1969 to 0.5906 inch (5 to 15 mm)
Operating Pressure 102 psi (71.45 m H2O)
Bore Size 0.2362 to 0.6299 inch (6 to 16 mm)
View Details
Single Acting Cylinders - 60307 - Jergens, Inc.
Specs
Stroke 1 inch (25.4 mm)
Rated Load/Force 3660 lbs (1660 kg)
Operating Pressure 3000 psi (2111 m H2O)
View Details
Pneumatic Guided Cylinders - 1215442 - RS Components, Ltd.
Specs
Stroke 4.92 inch (125 mm)
Operating Pressure 145 psi (102 m H2O)
Bore Size 1.57 inch (40 mm)
View Details
1 Inch Bore Air Cylinder - 2-640 - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Operating Pressure 250 psi (176 m H2O)
Bore Size 1 inch (25.4 mm)
Body Material Stainless Steel; Brass
View Details