Cylinders & Valves, Inc. Pneumatic and Hydraulic 4" Bore Double Acting Cylinder 4000-T-CV

Description
CYLINDER FEATURES Non-corrosive throughout Heavy duty 1/8" brass tube Extruded brass heads Polished and ground #303 Stainless steel piston rods Threaded rods standard "U" cup piston seal on 4" bore Adjustable cushions (front and rear) available SOLENOID FEATURES 1/8" Diameter Orifice Aluminum body Brass spool "O" ring seals Operating temperature:-40 degrees F to +180 degrees F Continuous or intermittent duty cycle Power consumption: 7 watts Most AC or DC voltages available Varnish impregnated, layer wound, Class A coil with 24 wire leads
Description
CYLINDER FEATURES Non-corrosive throughout Heavy duty 1/8" brass tube Extruded brass heads Polished and ground #303 Stainless steel piston rods Threaded rods standard "U" cup piston seal on 4" bore Adjustable cushions (front and rear) available SOLENOID FEATURES 1/8" Diameter Orifice Aluminum body Brass spool "O" ring seals Operating temperature:-40 degrees F to +180 degrees F Continuous or intermittent duty cycle Power consumption: 7 watts Most AC or DC voltages available Varnish impregnated, layer wound, Class A coil with 24 wire leads

Suppliers

Company
Product
Description
Supplier Links
Pneumatic and Hydraulic 4
Strongsville, OH, USA
Pneumatic and Hydraulic 4" Bore Double Acting Cylinder
4000-T-CV
Pneumatic and Hydraulic 4" Bore Double Acting Cylinder 4000-T-CV
CYLINDER FEATURES Non-corrosive throughout Heavy duty 1/8" brass tube Extruded brass heads Polished and ground #303 Stainless steel piston rods Threaded rods standard "U" cup piston seal on 4" bore Adjustable cushions (front and rear) available SOLENOID FEATURES 1/8" Diameter Orifice Aluminum body Brass spool "O" ring seals Operating temperature:-40 degrees F to +180 degrees F Continuous or intermittent duty cycle Power consumption: 7 watts Most AC or DC voltages available Varnish impregnated, layer wound, Class A coil with 24 wire leads

CYLINDER FEATURES

  • Non-corrosive throughout
  • Heavy duty 1/8" brass tube
  • Extruded brass heads
  • Polished and ground #303
  • Stainless steel piston rods
  • Threaded rods standard
  • "U" cup piston seal on 4" bore
  • Adjustable cushions (front and rear) available

SOLENOID FEATURES

  • 1/8" Diameter Orifice
  • Aluminum body
  • Brass spool
  • "O" ring seals
  • Operating temperature:-40 degrees F to +180 degrees F
  • Continuous or intermittent duty cycle
  • Power consumption: 7 watts
  • Most AC or DC voltages available
  • Varnish impregnated, layer wound, Class A coil with 24 wire leads
Supplier's Site

Technical Specifications

  Cylinders & Valves, Inc.
Product Category Air Cylinders
Product Number 4000-T-CV
Product Name Pneumatic and Hydraulic 4" Bore Double Acting Cylinder
Stroke 0.0625 to ? inch (1.59 to ? mm)
Bore Size 4 inch (102 mm)
Shaft Diameter 0.7500 inch (19.05 mm)
Operating Temperature -40 to 180 F (-40 to 82.22 C)
Cylinder Configuration Simple
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Linear Actuators - ARTEC® ISO & UNITOP Rod Air Cylinders - SERIES A - UNITOP COMPACT ROD AIR CYLINDERS -  - Branham, W.C. Inc.
Specs
Stroke 0.1969 to 15.75 inch (5 to 400 mm)
Operating Pressure 145 psi (102 m H2O)
Bore Size 0.4724 to 3.94 inch (12 to 100 mm)
View Details
Compact air cylinder - ADN-63-50-I-P-A - Festo Corporation
Specs
Stroke 1.97 inch (50 mm)
Rated Load/Force 420 lbs (191 kg)
Operating Pressure 8.7 to 145 psi (6.12 to 102 m H2O)
View Details
Compact Pneumatic Cylinders -  - Bansbach Easylift®
Specs
Stroke 0.7874 to 1.18 inch (20 to 30 mm)
Operating Pressure 87.02 psi (61.24 m H2O)
Shaft Diameter 1.18 to 1.97 inch (30 to 50 mm)
View Details
7/16 Inch Bore Air Cylinder - 2-600 - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Operating Pressure 250 psi (176 m H2O)
Bore Size 0.4375 inch (11.11 mm)
Body Material Stainless Steel; Brass
View Details