CyberTouch 42in1080p HD Touch Screen LCD Open Frame/Rear Mount S4282

Description
42in1080p HD Touch Screen LCD Monitor Open Frame/Rear Mount S4282U USB S4282S Serial S4282-Mac Mac mini S4282-Mac/Win7 Mac mini/Win 7 is professional-grade 42" integrated 1080p HD touch screen LCD monitor designed for open frame/rear mount applications. It utilizes a 42" diagonal color TFT LCD as display and a resistive touch screen as input device. Touch screen communication to CPU is RS232 or USB. The S4282 is also available with Mac mini attached.
Datasheet
Description
42in1080p HD Touch Screen LCD Monitor Open Frame/Rear Mount S4282U USB S4282S Serial S4282-Mac Mac mini S4282-Mac/Win7 Mac mini/Win 7 is professional-grade 42" integrated 1080p HD touch screen LCD monitor designed for open frame/rear mount applications. It utilizes a 42" diagonal color TFT LCD as display and a resistive touch screen as input device. Touch screen communication to CPU is RS232 or USB. The S4282 is also available with Mac mini attached.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
42in1080p HD Touch Screen LCD Open Frame/Rear Mount - S4282 - CyberTouch
Newbury Park, CA, USA
42in1080p HD Touch Screen LCD Open Frame/Rear Mount
S4282
42in1080p HD Touch Screen LCD Open Frame/Rear Mount S4282
42in1080p HD Touch Screen LCD Monitor Open Frame/Rear Mount S4282U USB S4282S Serial S4282-Mac Mac mini S4282-Mac/Win7 Mac mini/Win 7 is professional-grade 42" integrated 1080p HD touch screen LCD monitor designed for open frame/rear mount applications. It utilizes a 42" diagonal color TFT LCD as display and a resistive touch screen as input device. Touch screen communication to CPU is RS232 or USB. The S4282 is also available with Mac mini attached.

42in1080p HD Touch Screen LCD Monitor Open Frame/Rear Mount

S4282UUSB
S4282SSerial
S4282-MacMac mini
S4282-Mac/Win7Mac mini/Win 7

is professional-grade 42" integrated 1080p HD touch screen LCD monitor designed for open frame/rear mount applications. It utilizes a 42" diagonal color TFT LCD as display and a resistive touch screen as input device. Touch screen communication to CPU is RS232 or USB. The S4282 is also available with Mac mini attached.

Supplier's Site Datasheet

Technical Specifications

  CyberTouch
Product Category Touch Screen Displays
Product Number S4282
Product Name 42in1080p HD Touch Screen LCD Open Frame/Rear Mount
Style External
Screen Type LCD or other Flat Panel Display
Mounting Options Open Frame
External Connections Serial Interface; Parallel Interface
Unlock Full Specs
to access all available technical data

Similar Products

Visu Panel - Control Panel - 762-6202/8000-001 - WAGO
Specs
Screen Type LCD or other Flat Panel Display
Mounting Options Clamping elements (included) or VESA mount (4 x M4x8)
Sensor Type Resistive
View Details
 - 1348865 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screen Type LCD or other Flat Panel Display
Image Resolution 320 x 240pixels
Screen Diagonal 2.4 inch (60.96 mm)
View Details
17
Specs
Style External
Screen Type LCD or other Flat Panel Display
Mounting Options Panel
View Details
Specs
Screen Type LCD or other Flat Panel Display
View Details