CyberTouch 22in Touch Screen LCD Open Frame/Rear Mount with Speakers S2260

Description
22in Touch Screen LCD Monitor Open Frame/Rear Mount with Speakers S2260U USB S2260S Serial S2260-Mac Mac mini S2260-Mac/Win7 Mac mini/Win 7 is professional-grade 22" integrated touch screen LCD monitor with speakers designed for open frame/rear mount applications. It utilizes a 22" diagonal color TFT LCD as display and a resistive touch screen as input device. Touch screen communication to CPU is RS232 or USB. The S2260 is also available with Mac mini attached.
Datasheet
Description
22in Touch Screen LCD Monitor Open Frame/Rear Mount with Speakers S2260U USB S2260S Serial S2260-Mac Mac mini S2260-Mac/Win7 Mac mini/Win 7 is professional-grade 22" integrated touch screen LCD monitor with speakers designed for open frame/rear mount applications. It utilizes a 22" diagonal color TFT LCD as display and a resistive touch screen as input device. Touch screen communication to CPU is RS232 or USB. The S2260 is also available with Mac mini attached.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
22in Touch Screen LCD Open Frame/Rear Mount with Speakers - S2260 - CyberTouch
Newbury Park, CA, USA
22in Touch Screen LCD Open Frame/Rear Mount with Speakers
S2260
22in Touch Screen LCD Open Frame/Rear Mount with Speakers S2260
22in Touch Screen LCD Monitor Open Frame/Rear Mount with Speakers S2260U USB S2260S Serial S2260-Mac Mac mini S2260-Mac/Win7 Mac mini/Win 7 is professional-grade 22" integrated touch screen LCD monitor with speakers designed for open frame/rear mount applications. It utilizes a 22" diagonal color TFT LCD as display and a resistive touch screen as input device. Touch screen communication to CPU is RS232 or USB. The S2260 is also available with Mac mini attached.

22in Touch Screen LCD Monitor Open Frame/Rear Mount with Speakers

S2260UUSB
S2260SSerial
S2260-MacMac mini
S2260-Mac/Win7Mac mini/Win 7

is professional-grade 22" integrated touch screen LCD monitor with speakers designed for open frame/rear mount applications. It utilizes a 22" diagonal color TFT LCD as display and a resistive touch screen as input device. Touch screen communication to CPU is RS232 or USB. The S2260 is also available with Mac mini attached.

Supplier's Site Datasheet

Technical Specifications

  CyberTouch
Product Category Touch Screen Displays
Product Number S2260
Product Name 22in Touch Screen LCD Open Frame/Rear Mount with Speakers
Style External
Screen Type LCD or other Flat Panel Display
Mounting Options Open Frame
External Connections Serial Interface; Parallel Interface
Unlock Full Specs
to access all available technical data

Similar Products

Advantech 17.0 inch Resistive Touch Panel Module - TPM171R1FH00 - Advantech
Specs
Style External
Screen Type LCD or other Flat Panel Display
Mounting Options Panel
View Details
Visu Panel - Control Panel - 762-6202/8000-001 - WAGO
Specs
Screen Type LCD or other Flat Panel Display
Mounting Options Clamping elements (included) or VESA mount (4 x M4x8)
Sensor Type Resistive
View Details
Four-Wire Analog Resistive Touch Screen - TP02121A-4K - NKK Switches
Specs
External Connections Serial Interface; USB
Sensor Type Resistive
Screen Width 7.79 inch (198 mm)
View Details
3 suppliers
Specs
Screen Type LCD or other Flat Panel Display
View Details