CyberTouch 10.4in Touch Screen LCD Open Frame/Rear Mount S1081

Description
10.4in Touch Screen LCD Monitor Open Frame/Rear Mount S1081U USB S1081S Serial S1081-Mac Mac mini S1081-Mac/Win7 Mac mini/Win 7 is professional-grade 10.4" integrated touch screen LCD monitor designed for open frame/rear mount applications. It utilizes a 10.4" diagonal color TFT LCD as display and a resistive touch screen as input device. Touch screen communication to CPU is RS232 or USB. The S1081 is also available with Mac mini attached.
Datasheet
Description
10.4in Touch Screen LCD Monitor Open Frame/Rear Mount S1081U USB S1081S Serial S1081-Mac Mac mini S1081-Mac/Win7 Mac mini/Win 7 is professional-grade 10.4" integrated touch screen LCD monitor designed for open frame/rear mount applications. It utilizes a 10.4" diagonal color TFT LCD as display and a resistive touch screen as input device. Touch screen communication to CPU is RS232 or USB. The S1081 is also available with Mac mini attached.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
10.4in Touch Screen LCD Open Frame/Rear Mount - S1081 - CyberTouch
Newbury Park, CA, USA
10.4in Touch Screen LCD Open Frame/Rear Mount
S1081
10.4in Touch Screen LCD Open Frame/Rear Mount S1081
10.4in Touch Screen LCD Monitor Open Frame/Rear Mount S1081U USB S1081S Serial S1081-Mac Mac mini S1081-Mac/Win7 Mac mini/Win 7 is professional-grade 10.4" integrated touch screen LCD monitor designed for open frame/rear mount applications. It utilizes a 10.4" diagonal color TFT LCD as display and a resistive touch screen as input device. Touch screen communication to CPU is RS232 or USB. The S1081 is also available with Mac mini attached.

10.4in Touch Screen LCD Monitor Open Frame/Rear Mount

S1081UUSB
S1081SSerial
S1081-MacMac mini
S1081-Mac/Win7Mac mini/Win 7

is professional-grade 10.4" integrated touch screen LCD monitor designed for open frame/rear mount applications. It utilizes a 10.4" diagonal color TFT LCD as display and a resistive touch screen as input device. Touch screen communication to CPU is RS232 or USB. The S1081 is also available with Mac mini attached.

Supplier's Site Datasheet

Technical Specifications

  CyberTouch
Product Category Touch Screen Displays
Product Number S1081
Product Name 10.4in Touch Screen LCD Open Frame/Rear Mount
Style External
Screen Type LCD or other Flat Panel Display
Mounting Options Open Frame
Unlock Full Specs
to access all available technical data

Similar Products

Advantech 19.0 inch Resistive Touch Panel Module - TPM190R1FH00 - Advantech
Specs
Style External
Screen Type LCD or other Flat Panel Display
Mounting Options Panel
View Details
Visu Panel - Control Panel - 762-6203/8000-001 - WAGO
Specs
Screen Type LCD or other Flat Panel Display
Mounting Options Clamping elements (included) or VESA mount (4 x M4x8)
Sensor Type Resistive
View Details
Four-Wire Analog Resistive Touch Screen - TP02121A-4K - NKK Switches
Specs
External Connections Serial Interface; USB
Sensor Type Resistive
Screen Width 7.79 inch (198 mm)
View Details
3 suppliers