CyberTouch 40in 1080p HD Touch Screen LCD Desktop/Wall Mount O4080

Description
40in 1080p HD Touch Screen LCD Monitor Desktop/Wall Mount O4080U USB O4080S Serial O4080-Mac Mac mini O4080-Mac/Win7 Mac mini/Win 7 is professional-grade 40" integrated 1080p HD touch screen LCD monitor designed for desktop/wall mount applications. It utilizes a 40" diagonal color TFT LCD as display and a resistive touch screen as input device. Touch screen communication to CPU is RS232 or USB. The O4080 is also available with Mac mini attached.
Datasheet
Description
40in 1080p HD Touch Screen LCD Monitor Desktop/Wall Mount O4080U USB O4080S Serial O4080-Mac Mac mini O4080-Mac/Win7 Mac mini/Win 7 is professional-grade 40" integrated 1080p HD touch screen LCD monitor designed for desktop/wall mount applications. It utilizes a 40" diagonal color TFT LCD as display and a resistive touch screen as input device. Touch screen communication to CPU is RS232 or USB. The O4080 is also available with Mac mini attached.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
40in 1080p HD Touch Screen LCD Desktop/Wall Mount - O4080 - CyberTouch
Newbury Park, CA, USA
40in 1080p HD Touch Screen LCD Desktop/Wall Mount
O4080
40in 1080p HD Touch Screen LCD Desktop/Wall Mount O4080
40in 1080p HD Touch Screen LCD Monitor Desktop/Wall Mount O4080U USB O4080S Serial O4080-Mac Mac mini O4080-Mac/Win7 Mac mini/Win 7 is professional-grade 40" integrated 1080p HD touch screen LCD monitor designed for desktop/wall mount applications. It utilizes a 40" diagonal color TFT LCD as display and a resistive touch screen as input device. Touch screen communication to CPU is RS232 or USB. The O4080 is also available with Mac mini attached.

40in 1080p HD Touch Screen LCD Monitor Desktop/Wall Mount

O4080UUSB
O4080SSerial
O4080-MacMac mini
O4080-Mac/Win7Mac mini/Win 7

is professional-grade 40" integrated 1080p HD touch screen LCD monitor designed for desktop/wall mount applications. It utilizes a 40" diagonal color TFT LCD as display and a resistive touch screen as input device. Touch screen communication to CPU is RS232 or USB. The O4080 is also available with Mac mini attached.

Supplier's Site Datasheet

Technical Specifications

  CyberTouch
Product Category Touch Screen Displays
Product Number O4080
Product Name 40in 1080p HD Touch Screen LCD Desktop/Wall Mount
Style External
Screen Type LCD or other Flat Panel Display
Mounting Options Wall
External Connections Serial Interface; Parallel Interface; HDMI
Unlock Full Specs
to access all available technical data

Similar Products

Advantech 15.0 inch Resistive Touch Panel Module - TPM150R1FH00 - Advantech
Specs
Style External
Screen Type LCD or other Flat Panel Display
Mounting Options Panel
View Details
Visu Panel - Control Panel - 762-4204/8000-001 - WAGO
Specs
Screen Type LCD or other Flat Panel Display
Mounting Options Clamping elements (included) or VESA mount (4 x M4x8)
Sensor Type Resistive
View Details
Four-Wire Analog Resistive Touch Screen with Gold Plated Tail - FTAS00-19AN-4A - NKK Switches
Specs
External Connections Serial Interface; USB
Sensor Type Resistive
Screen Width 12.63 inch (321 mm)
View Details
3 suppliers
Specs
Screen Type LCD or other Flat Panel Display
View Details