CyberTouch 22in Professional Touch Screen LCD Desktop/Wall Mount O2280

Description
22in Professional Touch Screen LCD Monitor Desktop/Wall Mount O2280U USB O2280S Serial O2280-Mac Mac mini O2280-Mac/Win7 Mac mini/Win 7 is professional-grade 22" integrated touch screen LCD monitor designed for desktop/wall mount applications. It utilizes a 22" diagonal color TFT LCD as display and a resistive touch screen as input device. Touch screen communication to CPU is RS232 or USB. The O2280 is also available with Mac mini attached.
Datasheet
Description
22in Professional Touch Screen LCD Monitor Desktop/Wall Mount O2280U USB O2280S Serial O2280-Mac Mac mini O2280-Mac/Win7 Mac mini/Win 7 is professional-grade 22" integrated touch screen LCD monitor designed for desktop/wall mount applications. It utilizes a 22" diagonal color TFT LCD as display and a resistive touch screen as input device. Touch screen communication to CPU is RS232 or USB. The O2280 is also available with Mac mini attached.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
22in Professional Touch Screen LCD Desktop/Wall Mount - O2280 - CyberTouch
Newbury Park, CA, USA
22in Professional Touch Screen LCD Desktop/Wall Mount
O2280
22in Professional Touch Screen LCD Desktop/Wall Mount O2280
22in Professional Touch Screen LCD Monitor Desktop/Wall Mount O2280U USB O2280S Serial O2280-Mac Mac mini O2280-Mac/Win7 Mac mini/Win 7 is professional-grade 22" integrated touch screen LCD monitor designed for desktop/wall mount applications. It utilizes a 22" diagonal color TFT LCD as display and a resistive touch screen as input device. Touch screen communication to CPU is RS232 or USB. The O2280 is also available with Mac mini attached.

22in Professional Touch Screen LCD Monitor Desktop/Wall Mount

O2280UUSB
O2280SSerial
O2280-MacMac mini
O2280-Mac/Win7Mac mini/Win 7

is professional-grade 22" integrated touch screen LCD monitor designed for desktop/wall mount applications. It utilizes a 22" diagonal color TFT LCD as display and a resistive touch screen as input device. Touch screen communication to CPU is RS232 or USB. The O2280 is also available with Mac mini attached.

Supplier's Site Datasheet

Technical Specifications

  CyberTouch
Product Category Touch Screen Displays
Product Number O2280
Product Name 22in Professional Touch Screen LCD Desktop/Wall Mount
Style External
Screen Type LCD or other Flat Panel Display
Mounting Options Wall
External Connections Serial Interface; Parallel Interface
Unlock Full Specs
to access all available technical data

Similar Products

Control Panel - 762-4304/8000-002 - WAGO
Specs
Screen Type LCD or other Flat Panel Display
Mounting Options Clamping elements (included) or VESA mount (4 x M4x8)
Sensor Type Resistive
View Details
Four-Wire Analog Resistive Touch Screen - TP02156W-4K - NKK Switches
Specs
External Connections Serial Interface; USB
Sensor Type Resistive
Screen Width 8.43 inch (214 mm)
View Details
3 suppliers
Specs
Screen Type LCD or other Flat Panel Display
View Details