CyberTouch 22in Touch Screen LCD Desktop/Wall Mount with Speakers O2260

Description
22in Touch Screen LCD Monitor Desktop/Wall Mount with Speakers O2260U USB O2260S Serial O2260-Mac Mac mini O2260-Mac/Win7 Mac mini/Win 7 is professional-grade 22" integrated touch screen LCD monitor with speakers designed for desktop/wall mount applications. It utilizes a 22" diagonal color TFT LCD as display and a resistive touch screen as input device. Touch screen communication to CPU is RS232 or USB. The O2260 is also available with Mac mini attached.
Datasheet
Description
22in Touch Screen LCD Monitor Desktop/Wall Mount with Speakers O2260U USB O2260S Serial O2260-Mac Mac mini O2260-Mac/Win7 Mac mini/Win 7 is professional-grade 22" integrated touch screen LCD monitor with speakers designed for desktop/wall mount applications. It utilizes a 22" diagonal color TFT LCD as display and a resistive touch screen as input device. Touch screen communication to CPU is RS232 or USB. The O2260 is also available with Mac mini attached.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
22in Touch Screen LCD Desktop/Wall Mount with Speakers - O2260 - CyberTouch
Newbury Park, CA, USA
22in Touch Screen LCD Desktop/Wall Mount with Speakers
O2260
22in Touch Screen LCD Desktop/Wall Mount with Speakers O2260
22in Touch Screen LCD Monitor Desktop/Wall Mount with Speakers O2260U USB O2260S Serial O2260-Mac Mac mini O2260-Mac/Win7 Mac mini/Win 7 is professional-grade 22" integrated touch screen LCD monitor with speakers designed for desktop/wall mount applications. It utilizes a 22" diagonal color TFT LCD as display and a resistive touch screen as input device. Touch screen communication to CPU is RS232 or USB. The O2260 is also available with Mac mini attached.

22in Touch Screen LCD Monitor Desktop/Wall Mount with Speakers

O2260UUSB
O2260SSerial
O2260-MacMac mini
O2260-Mac/Win7Mac mini/Win 7

is professional-grade 22" integrated touch screen LCD monitor with speakers designed for desktop/wall mount applications. It utilizes a 22" diagonal color TFT LCD as display and a resistive touch screen as input device. Touch screen communication to CPU is RS232 or USB. The O2260 is also available with Mac mini attached.

Supplier's Site Datasheet

Technical Specifications

  CyberTouch
Product Category Touch Screen Displays
Product Number O2260
Product Name 22in Touch Screen LCD Desktop/Wall Mount with Speakers
Style External
Screen Type LCD or other Flat Panel Display
Mounting Options Wall
External Connections Serial Interface; Parallel Interface
Unlock Full Specs
to access all available technical data

Similar Products

12
Specs
Style External
Screen Type LCD or other Flat Panel Display
Mounting Options Panel
View Details
Web Panel - 762-4102 - WAGO
Specs
Screen Type LCD or other Flat Panel Display
Mounting Options Clamping elements (included) or VESA mount (4 x M4x8)
Sensor Type Resistive
View Details
Multi-Touch Touch Screen - ZE255-234D-MTR156W - NKK Switches
Specs
External Connections USB
Sensor Type Resistive
Screen Width 14.23 inch (361 mm)
View Details
3 suppliers
Allen-Bradley / Rockwell Automation
Specs
Screen Type LCD or other Flat Panel Display
View Details