CyberTouch 20.1in Touch Screen LCD Desktop/Wall Mount O2081

Description
20.1in Touch Screen LCD Monitor Desktop/Wall Mount O2081U USB O2081S Serial O2081-Mac Mac mini O2081-Mac/Win7 Mac mini/Win 7 is professional-grade 20.1" integrated touch screen LCD monitor designed for desktop/wall mount applications. It utilizes a 20.1" diagonal color TFT LCD as display and a resistive touch screen as input device. Touch screen communication to CPU is RS232 or USB. The O2081 is also available with Mac mini attached.
Datasheet
Description
20.1in Touch Screen LCD Monitor Desktop/Wall Mount O2081U USB O2081S Serial O2081-Mac Mac mini O2081-Mac/Win7 Mac mini/Win 7 is professional-grade 20.1" integrated touch screen LCD monitor designed for desktop/wall mount applications. It utilizes a 20.1" diagonal color TFT LCD as display and a resistive touch screen as input device. Touch screen communication to CPU is RS232 or USB. The O2081 is also available with Mac mini attached.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
20.1in Touch Screen LCD Desktop/Wall Mount - O2081 - CyberTouch
Newbury Park, CA, USA
20.1in Touch Screen LCD Desktop/Wall Mount
O2081
20.1in Touch Screen LCD Desktop/Wall Mount O2081
20.1in Touch Screen LCD Monitor Desktop/Wall Mount O2081U USB O2081S Serial O2081-Mac Mac mini O2081-Mac/Win7 Mac mini/Win 7 is professional-grade 20.1" integrated touch screen LCD monitor designed for desktop/wall mount applications. It utilizes a 20.1" diagonal color TFT LCD as display and a resistive touch screen as input device. Touch screen communication to CPU is RS232 or USB. The O2081 is also available with Mac mini attached.

20.1in Touch Screen LCD Monitor Desktop/Wall Mount

O2081UUSB
O2081SSerial
O2081-MacMac mini
O2081-Mac/Win7Mac mini/Win 7

is professional-grade 20.1" integrated touch screen LCD monitor designed for desktop/wall mount applications. It utilizes a 20.1" diagonal color TFT LCD as display and a resistive touch screen as input device. Touch screen communication to CPU is RS232 or USB. The O2081 is also available with Mac mini attached.

Supplier's Site Datasheet

Technical Specifications

  CyberTouch
Product Category Touch Screen Displays
Product Number O2081
Product Name 20.1in Touch Screen LCD Desktop/Wall Mount
Style External
Screen Type LCD or other Flat Panel Display
Mounting Options Wall
External Connections Serial Interface
Unlock Full Specs
to access all available technical data

Similar Products

12
Specs
Style External
Screen Type LCD or other Flat Panel Display
Mounting Options Panel
View Details
Allen-Bradley / Rockwell Automation
Specs
Screen Type LCD or other Flat Panel Display
View Details
RS Components, Ltd.
Specs
Screen Type LCD or other Flat Panel Display
Image Resolution 320 x 240pixels
Screen Diagonal 3.5 inch (88.9 mm)
View Details
Control Panel - 762-4306/8000-002 - WAGO
Specs
Screen Type LCD or other Flat Panel Display
Mounting Options Clamping elements (included)
Sensor Type Resistive
View Details