CyberTouch 19in Touch Screen LCD Desktop/Wall Mount O1980

Description
19in Touch Screen LCD Monitor Desktop/Wall Mount O1980U USB O1980S Serial O1980-Mac Mac mini O1980-Mac/Win7 Mac mini/Win 7 is professional-grade 19" integrated touch screen LCD monitor designed for desktop/wall mount applications. It utilizes a 19" diagonal color TFT LCD as display and a resistive touch screen as input device. Touch screen communication to CPU is RS232 or USB. The O1980 is also available with Mac mini attached.
Datasheet
Description
19in Touch Screen LCD Monitor Desktop/Wall Mount O1980U USB O1980S Serial O1980-Mac Mac mini O1980-Mac/Win7 Mac mini/Win 7 is professional-grade 19" integrated touch screen LCD monitor designed for desktop/wall mount applications. It utilizes a 19" diagonal color TFT LCD as display and a resistive touch screen as input device. Touch screen communication to CPU is RS232 or USB. The O1980 is also available with Mac mini attached.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
19in Touch Screen LCD Desktop/Wall Mount - O1980 - CyberTouch
Newbury Park, CA, USA
19in Touch Screen LCD Desktop/Wall Mount
O1980
19in Touch Screen LCD Desktop/Wall Mount O1980
19in Touch Screen LCD Monitor Desktop/Wall Mount O1980U USB O1980S Serial O1980-Mac Mac mini O1980-Mac/Win7 Mac mini/Win 7 is professional-grade 19" integrated touch screen LCD monitor designed for desktop/wall mount applications. It utilizes a 19" diagonal color TFT LCD as display and a resistive touch screen as input device. Touch screen communication to CPU is RS232 or USB. The O1980 is also available with Mac mini attached.

19in Touch Screen LCD Monitor Desktop/Wall Mount

O1980UUSB
O1980SSerial
O1980-MacMac mini
O1980-Mac/Win7Mac mini/Win 7

is professional-grade 19" integrated touch screen LCD monitor designed for desktop/wall mount applications. It utilizes a 19" diagonal color TFT LCD as display and a resistive touch screen as input device. Touch screen communication to CPU is RS232 or USB. The O1980 is also available with Mac mini attached.

Supplier's Site Datasheet

Technical Specifications

  CyberTouch
Product Category Touch Screen Displays
Product Number O1980
Product Name 19in Touch Screen LCD Desktop/Wall Mount
Style External
Screen Type LCD or other Flat Panel Display
Mounting Options Wall
External Connections Serial Interface; Parallel Interface
Unlock Full Specs
to access all available technical data

Similar Products

Control Panel - 762-6302/8000-002 - WAGO
Specs
Screen Type LCD or other Flat Panel Display
Mounting Options Clamping elements (included) or VESA mount (4 x M4x8)
Sensor Type Resistive
View Details
Four-Wire Analog Resistive Touch Screen with Gold Plated Tail - FTAS00-10.4AV-4A - NKK Switches
Specs
External Connections Serial Interface; USB
Sensor Type Resistive
Screen Width 7.21 inch (183 mm)
View Details
3 suppliers