CyberTouch 19in Touch Screen LCD Desktop/Wall Mount with Speakers O1960

Description
19in Touch Screen LCD Monitor Desktop/Wall Mount with Speakers O1960U USB O1960S Serial O1960-Mac Mac mini O1960-Mac/Win7 Mac mini/Win 7 is professional-grade 19" integrated touch screen LCD monitor designed for desktop/wall mount applications. It utilizes a 19" diagonal color TFT LCD as display and a resistive touch screen as input device. Touch screen communication to CPU is RS232 or USB. The O1960 is also available with Mac mini attached.
Datasheet
Description
19in Touch Screen LCD Monitor Desktop/Wall Mount with Speakers O1960U USB O1960S Serial O1960-Mac Mac mini O1960-Mac/Win7 Mac mini/Win 7 is professional-grade 19" integrated touch screen LCD monitor designed for desktop/wall mount applications. It utilizes a 19" diagonal color TFT LCD as display and a resistive touch screen as input device. Touch screen communication to CPU is RS232 or USB. The O1960 is also available with Mac mini attached.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
19in Touch Screen LCD Desktop/Wall Mount with Speakers - O1960 - CyberTouch
Newbury Park, CA, USA
19in Touch Screen LCD Desktop/Wall Mount with Speakers
O1960
19in Touch Screen LCD Desktop/Wall Mount with Speakers O1960
19in Touch Screen LCD Monitor Desktop/Wall Mount with Speakers O1960U USB O1960S Serial O1960-Mac Mac mini O1960-Mac/Win7 Mac mini/Win 7 is professional-grade 19" integrated touch screen LCD monitor designed for desktop/wall mount applications. It utilizes a 19" diagonal color TFT LCD as display and a resistive touch screen as input device. Touch screen communication to CPU is RS232 or USB. The O1960 is also available with Mac mini attached.

19in Touch Screen LCD Monitor Desktop/Wall Mount with Speakers

O1960UUSB
O1960SSerial
O1960-MacMac mini
O1960-Mac/Win7Mac mini/Win 7

is professional-grade 19" integrated touch screen LCD monitor designed for desktop/wall mount applications. It utilizes a 19" diagonal color TFT LCD as display and a resistive touch screen as input device. Touch screen communication to CPU is RS232 or USB. The O1960 is also available with Mac mini attached.

Supplier's Site Datasheet

Technical Specifications

  CyberTouch
Product Category Touch Screen Displays
Product Number O1960
Product Name 19in Touch Screen LCD Desktop/Wall Mount with Speakers
Style External
Screen Type LCD or other Flat Panel Display
Mounting Options Wall
External Connections Serial Interface; Parallel Interface
Unlock Full Specs
to access all available technical data

Similar Products

12
Specs
Style External
Screen Type LCD or other Flat Panel Display
Mounting Options Panel
View Details
Visu Panel - Control Panel - 762-5203/8000-001 - WAGO
Specs
Screen Type LCD or other Flat Panel Display
Mounting Options Clamping elements (included) or VESA mount (4 x M4x8)
Sensor Type Capacitive
View Details
Four-Wire Analog Resistive Touch Screen - FTAS00-12.1AW-4 - NKK Switches
Specs
External Connections Serial Interface; USB
Sensor Type Resistive
Screen Width 6.93 inch (176 mm)
View Details
3 suppliers
Specs
Screen Type LCD or other Flat Panel Display
View Details