USB CHARGER, TYPE A, 3 PORT, PANEL; Product Range:-; Current Rating:10A; Voltage Rating VAC:240V; USB Standard:-; No. of USB Ports:3 Ports; USB Connector Type:USB Type A; Connector Colour:Black; Connector Mounting:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 38AH5408 |
| Product Name | Usb Charger, Type A, 3 Port, Panel; Product Range Cyber Power Systems |
| Connector Type | USB |