CyberPower Systems (USA), Inc. Usb Charger, Type A, 2 Port, Panel; Product Range Cyber Power Systems PS205U

Description
USB CHARGER, TYPE A, 2 PORT, PANEL; Product Range:-; Current Rating:-; Voltage Rating VAC:125V; USB Standard:-; No. of USB Ports:2 Ports; USB Connector Type:USB Type A; Connector Colour:Black; Connector Mounting:Desktop RoHS Compliant: Yes
Datasheet
Description
USB CHARGER, TYPE A, 2 PORT, PANEL; Product Range:-; Current Rating:-; Voltage Rating VAC:125V; USB Standard:-; No. of USB Ports:2 Ports; USB Connector Type:USB Type A; Connector Colour:Black; Connector Mounting:Desktop RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb Charger, Type A, 2 Port, Panel; Product Range Cyber Power Systems - 38AH5334 - Newark, An Avnet Company
Chicago, IL, United States
Usb Charger, Type A, 2 Port, Panel; Product Range Cyber Power Systems
38AH5334
Usb Charger, Type A, 2 Port, Panel; Product Range Cyber Power Systems 38AH5334
USB CHARGER, TYPE A, 2 PORT, PANEL; Product Range:-; Current Rating:-; Voltage Rating VAC:125V; USB Standard:-; No. of USB Ports:2 Ports; USB Connector Type:USB Type A; Connector Colour:Black; Connector Mounting:Desktop RoHS Compliant: Yes

USB CHARGER, TYPE A, 2 PORT, PANEL; Product Range:-; Current Rating:-; Voltage Rating VAC:125V; USB Standard:-; No. of USB Ports:2 Ports; USB Connector Type:USB Type A; Connector Colour:Black; Connector Mounting:Desktop RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 38AH5334
Product Name Usb Charger, Type A, 2 Port, Panel; Product Range Cyber Power Systems
Connector Type USB
Unlock Full Specs
to access all available technical data

Similar Products