CyberPower Systems (USA), Inc. Ups, 120Vac, 750Va / 525W; No. Of Outlets Cyber Power Systems PR750LCD

Description
UPS, 120VAC, 750VA / 525W; No. of Outlets:6Outlets; Capacity (VA / W):750VA / 525W; Input Voltage AC Max:154V; Output Voltage:120VAC; Backup Time - Full Load:3min; Product Range:Smart App Sinewave UPS Series; Length:13.7" RoHS Compliant: Yes
Datasheet
Description
UPS, 120VAC, 750VA / 525W; No. of Outlets:6Outlets; Capacity (VA / W):750VA / 525W; Input Voltage AC Max:154V; Output Voltage:120VAC; Backup Time - Full Load:3min; Product Range:Smart App Sinewave UPS Series; Length:13.7" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ups, 120Vac, 750Va / 525W; No. Of Outlets Cyber Power Systems - 38AH5330 - Newark, An Avnet Company
Chicago, IL, United States
Ups, 120Vac, 750Va / 525W; No. Of Outlets Cyber Power Systems
38AH5330
Ups, 120Vac, 750Va / 525W; No. Of Outlets Cyber Power Systems 38AH5330
UPS, 120VAC, 750VA / 525W; No. of Outlets:6Outlets; Capacity (VA / W):750VA / 525W; Input Voltage AC Max:154V; Output Voltage:120VAC; Backup Time - Full Load:3min; Product Range:Smart App Sinewave UPS Series; Length:13.7" RoHS Compliant: Yes

UPS, 120VAC, 750VA / 525W; No. of Outlets:6Outlets; Capacity (VA / W):750VA / 525W; Input Voltage AC Max:154V; Output Voltage:120VAC; Backup Time - Full Load:3min; Product Range:Smart App Sinewave UPS Series; Length:13.7" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 38AH5330
Product Name Ups, 120Vac, 750Va / 525W; No. Of Outlets Cyber Power Systems
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Current Source Power Unit - 4102C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
Switching Power Supplies - 1227587 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature -30 C (-22 F)
Regulatory Compliance RoHS Compliant
View Details
LFS50A Series Low Noise AC/DC Supply (10mV@50W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PST2-24-220 Enclosed Power Supply - PST2-24-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2 amps
View Details