CyberPower Systems (USA), Inc. Ups, 208Vac, 5Kva / 4Kw; No. Of Outlets Cyber Power Systems PR5000LCDRTXL5UTAA

Description
UPS, 208VAC, 5KVA / 4KW; No. of Outlets:5Outlets; Capacity (VA / W):5kVA / 4kW; Input Voltage AC Max:240V; Output Voltage:208VAC; Backup Time - Full Load:13min; Product Range:TAA UPS System Series; Length:24.25"; Width:17" RoHS Compliant: Yes
Description
UPS, 208VAC, 5KVA / 4KW; No. of Outlets:5Outlets; Capacity (VA / W):5kVA / 4kW; Input Voltage AC Max:240V; Output Voltage:208VAC; Backup Time - Full Load:13min; Product Range:TAA UPS System Series; Length:24.25"; Width:17" RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The CyberPower PR5000LCDRTXL5UTAA is a line-interactive uninterruptible power supply (UPS) designed for critical applications such as servers, networking, and telecommunications equipment. It provides a capacity of 5000VA and 4000W, with a pure sine wave output that is compatible with Active PFC devices. The UPS features five outlets, including three NEMA L6-30R and two NEMA L6-20R, and offers automatic voltage regulation to maintain stable output. This model includes a multifunction LCD panel that displays essential information such as load level, battery status, and input/output voltage. It is equipped with a GreenPower UPS,Ñ¢ bypass technology, making it ENERGY STAR® qualified and helping to reduce energy consumption. The unit has a runtime of 32 minutes at half load and 13 minutes at full load, with a typical recharge time of eight hours. The PR5000LCDRTXL5UTAA also supports remote management via SNMP/HTTP with optional cards and includes features such as hot-swappable batteries and a three-year warranty. It is RoHS compliant and certified to various safety standards, making it suitable for a range of environments.

Datasheet Summary
Powered by GS/AI

The CyberPower PR5000LCDRTXL5UTAA is a line-interactive uninterruptible power supply (UPS) designed for critical applications such as servers, networking, and telecommunications equipment. It provides a capacity of 5000VA and 4000W, with a pure sine wave output that is compatible with Active PFC devices. The UPS features five outlets, including three NEMA L6-30R and two NEMA L6-20R, and offers automatic voltage regulation to maintain stable output. This model includes a multifunction LCD panel that displays essential information such as load level, battery status, and input/output voltage. It is equipped with a GreenPower UPS,Ñ¢ bypass technology, making it ENERGY STAR® qualified and helping to reduce energy consumption. The unit has a runtime of 32 minutes at half load and 13 minutes at full load, with a typical recharge time of eight hours. The PR5000LCDRTXL5UTAA also supports remote management via SNMP/HTTP with optional cards and includes features such as hot-swappable batteries and a three-year warranty. It is RoHS compliant and certified to various safety standards, making it suitable for a range of environments.

Suppliers

Company
Product
Description
Supplier Links
Ups, 208Vac, 5Kva / 4Kw; No. Of Outlets Cyber Power Systems - 38AH5329 - Newark, An Avnet Company
Chicago, IL, United States
Ups, 208Vac, 5Kva / 4Kw; No. Of Outlets Cyber Power Systems
38AH5329
Ups, 208Vac, 5Kva / 4Kw; No. Of Outlets Cyber Power Systems 38AH5329
UPS, 208VAC, 5KVA / 4KW; No. of Outlets:5Outlets; Capacity (VA / W):5kVA / 4kW; Input Voltage AC Max:240V; Output Voltage:208VAC; Backup Time - Full Load:13min; Product Range:TAA UPS System Series; Length:24.25"; Width:17" RoHS Compliant: Yes

UPS, 208VAC, 5KVA / 4KW; No. of Outlets:5Outlets; Capacity (VA / W):5kVA / 4kW; Input Voltage AC Max:240V; Output Voltage:208VAC; Backup Time - Full Load:13min; Product Range:TAA UPS System Series; Length:24.25"; Width:17" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 38AH5329
Product Name Ups, 208Vac, 5Kva / 4Kw; No. Of Outlets Cyber Power Systems
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Power supply unit - power-supply-unit-dc-24-v-4-a - BARTEC
Specs
Operating Temperature -32 to 13 C (-25 to 55 F)
AC Input Voltage 110.0 to 250.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-2327-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature -10 to 40 C (14 to 104 F)
View Details
3 suppliers
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details