CyberPower Systems (USA), Inc. Ups, 120Vac, 3Kva / 3Kw; No. Of Outlets Cyber Power Systems PR3000RTXL2U

Description
UPS, 120VAC, 3KVA / 3KW; No. of Outlets:9Outlets; Capacity (VA / W):3kVA / 3kW; Input Voltage AC Max:149V; Output Voltage:120VAC; Backup Time - Full Load:1.7min; Product Range:Smart App Sinewave UPS Series; Length:19.7"; Width:17.1"RoHS Compliant: Yes
Datasheet
Description
UPS, 120VAC, 3KVA / 3KW; No. of Outlets:9Outlets; Capacity (VA / W):3kVA / 3kW; Input Voltage AC Max:149V; Output Voltage:120VAC; Backup Time - Full Load:1.7min; Product Range:Smart App Sinewave UPS Series; Length:19.7"; Width:17.1"RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ups, 120Vac, 3Kva / 3Kw; No. Of Outlets Cyber Power Systems - 33AH7465 - Newark, An Avnet Company
Chicago, IL, United States
Ups, 120Vac, 3Kva / 3Kw; No. Of Outlets Cyber Power Systems
33AH7465
Ups, 120Vac, 3Kva / 3Kw; No. Of Outlets Cyber Power Systems 33AH7465
UPS, 120VAC, 3KVA / 3KW; No. of Outlets:9Outlets; Capacity (VA / W):3kVA / 3kW; Input Voltage AC Max:149V; Output Voltage:120VAC; Backup Time - Full Load:1.7min; Product Range:Smart App Sinewave UPS Series; Length:19.7"; Width:17.1"RoHS Compliant: Yes

UPS, 120VAC, 3KVA / 3KW; No. of Outlets:9Outlets; Capacity (VA / W):3kVA / 3kW; Input Voltage AC Max:149V; Output Voltage:120VAC; Backup Time - Full Load:1.7min; Product Range:Smart App Sinewave UPS Series; Length:19.7"; Width:17.1"RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Uninterruptible Power Supplies (UPS)
Product Number 33AH7465
Product Name Ups, 120Vac, 3Kva / 3Kw; No. Of Outlets Cyber Power Systems
Volt-Amp Rating 3 kVA
Unlock Full Specs
to access all available technical data

Similar Products

Uniterruptible Power Supply - 1609-D600E - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Volt-Amp Rating 0.6000 kVA
View Details
Uninterruptible Power Supply (UPS) System - UPS7000HX-T3U - Fuji Electric Corp. of America
Specs
UPS Type Three Phase
Technology On-line (Double-conversion)
Protection Transient; Power Failure; Under Voltage; Unbalanced Loads
View Details
Uninterruptible Power Supply (UPS) Systems - 2084-PPC-IPS-AU-ND - DigiKey
Specs
UPS Type Single Phase
Technology Off-line (Standby)
Protection Power Failure; Surge
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details