CyberPower Systems (USA), Inc. Ups, 120Vac, 3Kva / 3Kw; No. Of Outlets Cyber Power Systems PR3000LCDRTXL2UTAA

Description
UPS, 120VAC, 3KVA / 3KW; No. of Outlets:9Outlets; Capacity (VA / W):3kVA / 3kW; Input Voltage AC Max:150V; Output Voltage:120VAC; Backup Time - Full Load:2.1min; Product Range:TAA UPS System Series; Length:19.5"; Width:17.25"
Datasheet
Description
UPS, 120VAC, 3KVA / 3KW; No. of Outlets:9Outlets; Capacity (VA / W):3kVA / 3kW; Input Voltage AC Max:150V; Output Voltage:120VAC; Backup Time - Full Load:2.1min; Product Range:TAA UPS System Series; Length:19.5"; Width:17.25"
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ups, 120Vac, 3Kva / 3Kw; No. Of Outlets Cyber Power Systems - 38AH5324 - Newark, An Avnet Company
Chicago, IL, United States
Ups, 120Vac, 3Kva / 3Kw; No. Of Outlets Cyber Power Systems
38AH5324
Ups, 120Vac, 3Kva / 3Kw; No. Of Outlets Cyber Power Systems 38AH5324
UPS, 120VAC, 3KVA / 3KW; No. of Outlets:9Outlets; Capacity (VA / W):3kVA / 3kW; Input Voltage AC Max:150V; Output Voltage:120VAC; Backup Time - Full Load:2.1min; Product Range:TAA UPS System Series; Length:19.5"; Width:17.25"

UPS, 120VAC, 3KVA / 3KW; No. of Outlets:9Outlets; Capacity (VA / W):3kVA / 3kW; Input Voltage AC Max:150V; Output Voltage:120VAC; Backup Time - Full Load:2.1min; Product Range:TAA UPS System Series; Length:19.5"; Width:17.25"

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Uninterruptible Power Supplies (UPS)
Product Number 38AH5324
Product Name Ups, 120Vac, 3Kva / 3Kw; No. Of Outlets Cyber Power Systems
Volt-Amp Rating 3 kVA
Unlock Full Specs
to access all available technical data

Similar Products

Uninterruptible Power Supply (UPS) Systems - BB-DR-UPS40-ND - DigiKey
Specs
UPS Type Single Phase
Technology Off-line (Standby)
Protection Power Failure; Surge
View Details
Uninterruptible Power Supply (UPS) System - UPS7400WX-T3U - Fuji Electric Corp. of America
Specs
UPS Type Three Phase
Technology On-line (Double-conversion)
Protection Transient; Power Failure; Under Voltage; Unbalanced Loads
View Details
Uninterruptible Power Supply - 1609-D1500N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Volt-Amp Rating 1.5 kVA
View Details