UPS, 120VAC, 2.2KVA / 2.2KW; No. of Outlets:8Outlets; Capacity (VA / W):2.2kVA / 2.2kW; Input Voltage AC Max:149V; Output Voltage:120VAC; Backup Time - Full Load:3.2min; Product Range:Smart App Sinewave UPS Series; Length:16.2" RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 33AH7463 |
| Product Name | Ups, 120Vac, 2.2Kva / 2.2Kw; No. Of Outlets Cyber Power Systems |
| Regulatory Compliance | RoHS Compliant |