UPS, 125VAC, 2KVA / 2KW; No. of Outlets:8Outlets; Capacity (VA / W):2kVA / 2kW; Input Voltage AC Max:155V; Output Voltage:125VAC; Backup Time - Full Load:4.3min; Product Range:Smart App Sinewave UPS Series; Length:19.7"; Width:17.1"RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 33AH7455 |
| Product Name | Ups, 125Vac, 2Kva / 2Kw; No. Of Outlets Cyber Power Systems |
| DC Output Voltage | ? to 125.0 volts |