UPS, 125VAC, 1.5KVA / 1.5KW; No. of Outlets:8Outlets; Capacity (VA / W):1.5kVA / 1.5kW; Input Voltage AC Max:155V; Output Voltage:125VAC; Backup Time - Full Load:6.5min; Product Range:Smart App Sinewave UPS Series; Length:16.2" RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 33AH7453 |
| Product Name | Ups, 125Vac, 1.5Kva / 1.5Kw; No. Of Outlets Cyber Power Systems |
| Regulatory Compliance | RoHS Compliant |