CyberPower Systems (USA), Inc. Ups, 120Vac, 1.5Kva / 1.5Kw; No. Of Outlets Cyber Power Systems PR1500LCDN

Description
UPS, 120VAC, 1.5KVA / 1.5KW; No. of Outlets:8Outlets; Capacity (VA / W):1.5kVA / 1.5kW; Input Voltage AC Max:149V; Output Voltage:120VAC; Backup Time - Full Load:4.7min; Product Range:Smart App Sinewave UPS Series; Length:17" RoHS Compliant: Yes
Datasheet
Description
UPS, 120VAC, 1.5KVA / 1.5KW; No. of Outlets:8Outlets; Capacity (VA / W):1.5kVA / 1.5kW; Input Voltage AC Max:149V; Output Voltage:120VAC; Backup Time - Full Load:4.7min; Product Range:Smart App Sinewave UPS Series; Length:17" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ups, 120Vac, 1.5Kva / 1.5Kw; No. Of Outlets Cyber Power Systems - 38AH5307 - Newark, An Avnet Company
Chicago, IL, United States
Ups, 120Vac, 1.5Kva / 1.5Kw; No. Of Outlets Cyber Power Systems
38AH5307
Ups, 120Vac, 1.5Kva / 1.5Kw; No. Of Outlets Cyber Power Systems 38AH5307
UPS, 120VAC, 1.5KVA / 1.5KW; No. of Outlets:8Outlets; Capacity (VA / W):1.5kVA / 1.5kW; Input Voltage AC Max:149V; Output Voltage:120VAC; Backup Time - Full Load:4.7min; Product Range:Smart App Sinewave UPS Series; Length:17" RoHS Compliant: Yes

UPS, 120VAC, 1.5KVA / 1.5KW; No. of Outlets:8Outlets; Capacity (VA / W):1.5kVA / 1.5kW; Input Voltage AC Max:149V; Output Voltage:120VAC; Backup Time - Full Load:4.7min; Product Range:Smart App Sinewave UPS Series; Length:17" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Uninterruptible Power Supplies (UPS)
Product Number 38AH5307
Product Name Ups, 120Vac, 1.5Kva / 1.5Kw; No. Of Outlets Cyber Power Systems
Volt-Amp Rating 1.5 kVA
Unlock Full Specs
to access all available technical data

Similar Products

Uninterruptible Power Supplies - No.1601236036955 - Shenzhen Xingkerong Technology Co., Ltd
Shenzhen Xingkerong Technology Co., Ltd
Specs
UPS Type Three Phase
Protection Transient; Power Failure; Short Circuit; Under Voltage; Unbalanced Loads
Compliance CE RoHS ISO9001 CCC
View Details
DC-UPS Ultra-Capacitor Back-Up Systems - C-TEC2410-1 - Altech Corp.
Specs
UPS Type DC Power
Compliance UL
View Details
2 suppliers
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details