CyberPower Systems (USA), Inc. Ups, 125Vac, 1Kva / 1Kw; No. Of Outlets Cyber Power Systems PR1000RT2UN

Description
UPS, 125VAC, 1KVA / 1KW; No. of Outlets:8Outlets; Capacity (VA / W):1kVA / 1kW; Input Voltage AC Max:155V; Output Voltage:125VAC; Backup Time - Full Load:7min; Product Range:Smart App Sinewave UPS Series; Length:16.2"; Width:17.1" RoHS Compliant: Yes
Datasheet
Description
UPS, 125VAC, 1KVA / 1KW; No. of Outlets:8Outlets; Capacity (VA / W):1kVA / 1kW; Input Voltage AC Max:155V; Output Voltage:125VAC; Backup Time - Full Load:7min; Product Range:Smart App Sinewave UPS Series; Length:16.2"; Width:17.1" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ups, 125Vac, 1Kva / 1Kw; No. Of Outlets Cyber Power Systems - 33AH7450 - Newark, An Avnet Company
Chicago, IL, United States
Ups, 125Vac, 1Kva / 1Kw; No. Of Outlets Cyber Power Systems
33AH7450
Ups, 125Vac, 1Kva / 1Kw; No. Of Outlets Cyber Power Systems 33AH7450
UPS, 125VAC, 1KVA / 1KW; No. of Outlets:8Outlets; Capacity (VA / W):1kVA / 1kW; Input Voltage AC Max:155V; Output Voltage:125VAC; Backup Time - Full Load:7min; Product Range:Smart App Sinewave UPS Series; Length:16.2"; Width:17.1" RoHS Compliant: Yes

UPS, 125VAC, 1KVA / 1KW; No. of Outlets:8Outlets; Capacity (VA / W):1kVA / 1kW; Input Voltage AC Max:155V; Output Voltage:125VAC; Backup Time - Full Load:7min; Product Range:Smart App Sinewave UPS Series; Length:16.2"; Width:17.1" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 33AH7450
Product Name Ups, 125Vac, 1Kva / 1Kw; No. Of Outlets Cyber Power Systems
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.25 - Switch mode power supply - 782512301200 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
PSH2-30-220 Bench-top Power Supply - PSH2-30-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
Current Source Power Unit - 4102C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details