CyberPower Systems (USA), Inc. Ups, 125Vac, 1Kva / 1Kw; No. Of Outlets Cyber Power Systems PR1000RT2U

Description
UPS, 125VAC, 1KVA / 1KW; No. of Outlets:8Outlets; Capacity (VA / W):1kVA / 1kW; Input Voltage AC Max:155V; Output Voltage:125VAC; Backup Time - Full Load:7min; Product Range:Smart App Sinewave UPS Series; Length:16.2"; Width:17.1" RoHS Compliant: Yes
Datasheet
Description
UPS, 125VAC, 1KVA / 1KW; No. of Outlets:8Outlets; Capacity (VA / W):1kVA / 1kW; Input Voltage AC Max:155V; Output Voltage:125VAC; Backup Time - Full Load:7min; Product Range:Smart App Sinewave UPS Series; Length:16.2"; Width:17.1" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ups, 125Vac, 1Kva / 1Kw; No. Of Outlets Cyber Power Systems - 33AH7449 - Newark, An Avnet Company
Chicago, IL, United States
Ups, 125Vac, 1Kva / 1Kw; No. Of Outlets Cyber Power Systems
33AH7449
Ups, 125Vac, 1Kva / 1Kw; No. Of Outlets Cyber Power Systems 33AH7449
UPS, 125VAC, 1KVA / 1KW; No. of Outlets:8Outlets; Capacity (VA / W):1kVA / 1kW; Input Voltage AC Max:155V; Output Voltage:125VAC; Backup Time - Full Load:7min; Product Range:Smart App Sinewave UPS Series; Length:16.2"; Width:17.1" RoHS Compliant: Yes

UPS, 125VAC, 1KVA / 1KW; No. of Outlets:8Outlets; Capacity (VA / W):1kVA / 1kW; Input Voltage AC Max:155V; Output Voltage:125VAC; Backup Time - Full Load:7min; Product Range:Smart App Sinewave UPS Series; Length:16.2"; Width:17.1" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 33AH7449
Product Name Ups, 125Vac, 1Kva / 1Kw; No. Of Outlets Cyber Power Systems
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Ac/dc Din Rail Power Supply, Switch Mode, Fixed, 110 V, 240 V, 12 W, 24 V, 500 Ma Rohs Compliant Finder - 89W0456 - Newark, An Avnet Company
Specs
Type DC Power Supply
Regulatory Compliance RoHS Compliant
View Details
PST2-24-110 Enclosed Power Supply - PST2-24-110 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2 amps
View Details
Current Source Power Unit - 4007 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details