CyberPower Systems (USA), Inc. Ups, 120Vac, 1Kva / 750W; No. Of Outlets Cyber Power Systems PR1000LCDRTXL2UA

Description
UPS, 120VAC, 1KVA / 750W; No. of Outlets:8Outlets; Capacity (VA / W):1kVA / 750W; Input Voltage AC Max:150V; Output Voltage:120VAC; Backup Time - Full Load:17min; Product Range:Smart App Sinewave UPS Series; Length:19.5" RoHS Compliant: Yes
Datasheet
Description
UPS, 120VAC, 1KVA / 750W; No. of Outlets:8Outlets; Capacity (VA / W):1kVA / 750W; Input Voltage AC Max:150V; Output Voltage:120VAC; Backup Time - Full Load:17min; Product Range:Smart App Sinewave UPS Series; Length:19.5" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ups, 120Vac, 1Kva / 750W; No. Of Outlets Cyber Power Systems - 38AH5302 - Newark, An Avnet Company
Chicago, IL, United States
Ups, 120Vac, 1Kva / 750W; No. Of Outlets Cyber Power Systems
38AH5302
Ups, 120Vac, 1Kva / 750W; No. Of Outlets Cyber Power Systems 38AH5302
UPS, 120VAC, 1KVA / 750W; No. of Outlets:8Outlets; Capacity (VA / W):1kVA / 750W; Input Voltage AC Max:150V; Output Voltage:120VAC; Backup Time - Full Load:17min; Product Range:Smart App Sinewave UPS Series; Length:19.5" RoHS Compliant: Yes

UPS, 120VAC, 1KVA / 750W; No. of Outlets:8Outlets; Capacity (VA / W):1kVA / 750W; Input Voltage AC Max:150V; Output Voltage:120VAC; Backup Time - Full Load:17min; Product Range:Smart App Sinewave UPS Series; Length:19.5" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Uninterruptible Power Supplies (UPS)
Product Number 38AH5302
Product Name Ups, 120Vac, 1Kva / 750W; No. Of Outlets Cyber Power Systems
Volt-Amp Rating 1 kVA
Unlock Full Specs
to access all available technical data

Similar Products

Uninterruptible Power Supply (UPS) Systems - 2084-PPC-IPS-AU-ND - DigiKey
Specs
UPS Type Single Phase
Technology Off-line (Standby)
Protection Power Failure; Surge
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details
Rack Mounted 1kva 3kva 6kva 10kva Online UPS Uninterruptible Power Supply - No.1601524102887 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Protection Transient; Power Failure; Short Circuit; Under Voltage; Unbalanced Loads
Volt-Amp Rating 150 kVA
View Details