CyberPower Systems (USA), Inc. Usb Charger, Type A, 4 Port, Panel; Product Range Cyber Power Systems P3WUH

Description
USB CHARGER, TYPE A, 4 PORT, PANEL; Product Range:-; Current Rating:-; Voltage Rating VAC:125V; USB Standard:-; No. of USB Ports:4 Ports; USB Connector Type:USB Type A; Connector Colour:White; Connector Mounting:- RoHS Compliant: Yes
Datasheet
Description
USB CHARGER, TYPE A, 4 PORT, PANEL; Product Range:-; Current Rating:-; Voltage Rating VAC:125V; USB Standard:-; No. of USB Ports:4 Ports; USB Connector Type:USB Type A; Connector Colour:White; Connector Mounting:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb Charger, Type A, 4 Port, Panel; Product Range Cyber Power Systems - 38AH5337 - Newark, An Avnet Company
Chicago, IL, United States
Usb Charger, Type A, 4 Port, Panel; Product Range Cyber Power Systems
38AH5337
Usb Charger, Type A, 4 Port, Panel; Product Range Cyber Power Systems 38AH5337
USB CHARGER, TYPE A, 4 PORT, PANEL; Product Range:-; Current Rating:-; Voltage Rating VAC:125V; USB Standard:-; No. of USB Ports:4 Ports; USB Connector Type:USB Type A; Connector Colour:White; Connector Mounting:- RoHS Compliant: Yes

USB CHARGER, TYPE A, 4 PORT, PANEL; Product Range:-; Current Rating:-; Voltage Rating VAC:125V; USB Standard:-; No. of USB Ports:4 Ports; USB Connector Type:USB Type A; Connector Colour:White; Connector Mounting:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 38AH5337
Product Name Usb Charger, Type A, 4 Port, Panel; Product Range Cyber Power Systems
Connector Type USB
Unlock Full Specs
to access all available technical data