CyberPower Systems (USA), Inc. Usb Charger, Type A, 4 Port, Panel; Product Range Cyber Power Systems P3WU

Description
USB CHARGER, TYPE A, 4 PORT, PANEL; Product Range:-; Current Rating:-; Voltage Rating VAC:125V; USB Standard:-; No. of USB Ports:4 Ports; USB Connector Type:USB Type A; Connector Colour:White; Connector Mounting:- RoHS Compliant: Yes
Datasheet
Description
USB CHARGER, TYPE A, 4 PORT, PANEL; Product Range:-; Current Rating:-; Voltage Rating VAC:125V; USB Standard:-; No. of USB Ports:4 Ports; USB Connector Type:USB Type A; Connector Colour:White; Connector Mounting:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb Charger, Type A, 4 Port, Panel; Product Range Cyber Power Systems - 38AH5336 - Newark, An Avnet Company
Chicago, IL, United States
Usb Charger, Type A, 4 Port, Panel; Product Range Cyber Power Systems
38AH5336
Usb Charger, Type A, 4 Port, Panel; Product Range Cyber Power Systems 38AH5336
USB CHARGER, TYPE A, 4 PORT, PANEL; Product Range:-; Current Rating:-; Voltage Rating VAC:125V; USB Standard:-; No. of USB Ports:4 Ports; USB Connector Type:USB Type A; Connector Colour:White; Connector Mounting:- RoHS Compliant: Yes

USB CHARGER, TYPE A, 4 PORT, PANEL; Product Range:-; Current Rating:-; Voltage Rating VAC:125V; USB Standard:-; No. of USB Ports:4 Ports; USB Connector Type:USB Type A; Connector Colour:White; Connector Mounting:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 38AH5336
Product Name Usb Charger, Type A, 4 Port, Panel; Product Range Cyber Power Systems
Connector Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Inner square plug adapter 1/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
USB Video Adapters - 2368284 - RS Components, Ltd.
Specs
Connector Type Audio / Video; USB
Coupling / Adapter Coupling / Adapter
View Details
HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details