CyberPower Systems (USA), Inc. Ups, 120Vac, 1.5Kva / 1.05Kw; No. Of Outlets Cyber Power Systems OR1500PFCLCD

Description
UPS, 120VAC, 1.5KVA / 1.05KW; No. of Outlets:8Outlets; Capacity (VA / W):1.5kVA / 1.05kW; Input Voltage AC Max:142V; Output Voltage:120VAC; Backup Time - Full Load:4min; Product Range:PFC Sinewave UPS Series; Length:13.8" RoHS Compliant: Yes
Datasheet
Description
UPS, 120VAC, 1.5KVA / 1.05KW; No. of Outlets:8Outlets; Capacity (VA / W):1.5kVA / 1.05kW; Input Voltage AC Max:142V; Output Voltage:120VAC; Backup Time - Full Load:4min; Product Range:PFC Sinewave UPS Series; Length:13.8" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ups, 120Vac, 1.5Kva / 1.05Kw; No. Of Outlets Cyber Power Systems - 78Y7297 - Newark, An Avnet Company
Chicago, IL, United States
Ups, 120Vac, 1.5Kva / 1.05Kw; No. Of Outlets Cyber Power Systems
78Y7297
Ups, 120Vac, 1.5Kva / 1.05Kw; No. Of Outlets Cyber Power Systems 78Y7297
UPS, 120VAC, 1.5KVA / 1.05KW; No. of Outlets:8Outlets; Capacity (VA / W):1.5kVA / 1.05kW; Input Voltage AC Max:142V; Output Voltage:120VAC; Backup Time - Full Load:4min; Product Range:PFC Sinewave UPS Series; Length:13.8" RoHS Compliant: Yes

UPS, 120VAC, 1.5KVA / 1.05KW; No. of Outlets:8Outlets; Capacity (VA / W):1.5kVA / 1.05kW; Input Voltage AC Max:142V; Output Voltage:120VAC; Backup Time - Full Load:4min; Product Range:PFC Sinewave UPS Series; Length:13.8" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Uninterruptible Power Supplies (UPS)
Product Number 78Y7297
Product Name Ups, 120Vac, 1.5Kva / 1.05Kw; No. Of Outlets Cyber Power Systems
Volt-Amp Rating 1.5 kVA
Unlock Full Specs
to access all available technical data

Similar Products

Uninterruptible Power Supply (UPS) System - UPS7300WX-T3U - Fuji Electric Corp. of America
Specs
UPS Type Three Phase
Technology On-line (Double-conversion)
Protection Transient; Power Failure; Under Voltage; Unbalanced Loads
View Details
RUGGED UPS FA00234 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
UPS Type Single Phase
Technology On-line (Double-conversion)
Protection Power Failure; Surge
View Details
Uniterruptible Power Supply - 1609-D600E - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Volt-Amp Rating 0.6000 kVA
View Details
Uninterruptible Power Supplies - No.1601236510324 - Shenzhen Xingkerong Technology Co., Ltd
Shenzhen Xingkerong Technology Co., Ltd
Specs
UPS Type Three Phase
Protection Transient; Power Failure; Short Circuit; Under Voltage; Unbalanced Loads
Compliance CE RoHS ISO9001 CCC
View Details