CyberPower Systems (USA), Inc. Ups, 120Vac, 1Kva / 600W; No. Of Outlets Cyber Power Systems OR1000LCDRM1U

Description
UPS, 120VAC, 1KVA / 600W; No. of Outlets:6Outlets; Capacity (VA / W):1kVA / 600W; Input Voltage AC Max:140V; Output Voltage:120VAC; Backup Time - Full Load:3min; Product Range:Smart App LCD UPS Series; Length:15.75"; Width:17.25" RoHS Compliant: Yes
Datasheet
Description
UPS, 120VAC, 1KVA / 600W; No. of Outlets:6Outlets; Capacity (VA / W):1kVA / 600W; Input Voltage AC Max:140V; Output Voltage:120VAC; Backup Time - Full Load:3min; Product Range:Smart App LCD UPS Series; Length:15.75"; Width:17.25" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ups, 120Vac, 1Kva / 600W; No. Of Outlets Cyber Power Systems - 45W8907 - Newark, An Avnet Company
Chicago, IL, United States
Ups, 120Vac, 1Kva / 600W; No. Of Outlets Cyber Power Systems
45W8907
Ups, 120Vac, 1Kva / 600W; No. Of Outlets Cyber Power Systems 45W8907
UPS, 120VAC, 1KVA / 600W; No. of Outlets:6Outlets; Capacity (VA / W):1kVA / 600W; Input Voltage AC Max:140V; Output Voltage:120VAC; Backup Time - Full Load:3min; Product Range:Smart App LCD UPS Series; Length:15.75"; Width:17.25" RoHS Compliant: Yes

UPS, 120VAC, 1KVA / 600W; No. of Outlets:6Outlets; Capacity (VA / W):1kVA / 600W; Input Voltage AC Max:140V; Output Voltage:120VAC; Backup Time - Full Load:3min; Product Range:Smart App LCD UPS Series; Length:15.75"; Width:17.25" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 45W8907
Product Name Ups, 120Vac, 1Kva / 600W; No. Of Outlets Cyber Power Systems
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Current Source Power Unit - 4102C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
Bench Power Supplies - 1225040 - RS Components, Ltd.
Specs
Adapter Plug Type IEC 320
Regulatory Compliance RoHS Compliant
DC Output Voltage 32.0 volts
View Details
LFS150A Series Low Noise AC/DC Supply (10-13mV@150W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PSH2-30-110 Bench-top Power Supply - PSH2-30-110 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details