CyberPower Systems (USA), Inc. Ups, 240Vac, 6Kva / 5.4Kw; No. Of Outlets Cyber Power Systems OL6KRTF

Description
UPS, 240VAC, 6KVA / 5.4KW; No. of Outlets:10Outlets; Capacity (VA / W):6kVA / 5.4kW; Input Voltage AC Max:280V; Output Voltage:240VAC; Backup Time - Full Load:5.4min; Product Range:Smart App Online UPS Series; Length:26"; Width:17" RoHS Compliant: Yes
Datasheet
Description
UPS, 240VAC, 6KVA / 5.4KW; No. of Outlets:10Outlets; Capacity (VA / W):6kVA / 5.4kW; Input Voltage AC Max:280V; Output Voltage:240VAC; Backup Time - Full Load:5.4min; Product Range:Smart App Online UPS Series; Length:26"; Width:17" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ups, 240Vac, 6Kva / 5.4Kw; No. Of Outlets Cyber Power Systems - 38AH5204 - Newark, An Avnet Company
Chicago, IL, United States
Ups, 240Vac, 6Kva / 5.4Kw; No. Of Outlets Cyber Power Systems
38AH5204
Ups, 240Vac, 6Kva / 5.4Kw; No. Of Outlets Cyber Power Systems 38AH5204
UPS, 240VAC, 6KVA / 5.4KW; No. of Outlets:10Outlets; Capacity (VA / W):6kVA / 5.4kW; Input Voltage AC Max:280V; Output Voltage:240VAC; Backup Time - Full Load:5.4min; Product Range:Smart App Online UPS Series; Length:26"; Width:17" RoHS Compliant: Yes

UPS, 240VAC, 6KVA / 5.4KW; No. of Outlets:10Outlets; Capacity (VA / W):6kVA / 5.4kW; Input Voltage AC Max:280V; Output Voltage:240VAC; Backup Time - Full Load:5.4min; Product Range:Smart App Online UPS Series; Length:26"; Width:17" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Uninterruptible Power Supplies (UPS)
Product Number 38AH5204
Product Name Ups, 240Vac, 6Kva / 5.4Kw; No. Of Outlets Cyber Power Systems
Technology On-line (Double-conversion)
Unlock Full Specs
to access all available technical data

Similar Products

Uninterruptible Power Supply (UPS) System - UPS7300WX-T3U - Fuji Electric Corp. of America
Specs
UPS Type Three Phase
Technology On-line (Double-conversion)
Protection Transient; Power Failure; Under Voltage; Unbalanced Loads
View Details
1609-B 1000E - 1609-B1000E - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Volt-Amp Rating 1 kVA
View Details
RUGGED UPS ISR3001B1-VRLA -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Technology On-line (Double-conversion)
Protection Power Failure; Surge
Watt Rating 2.7 to 6 kwatts
View Details