CyberPower Systems (USA), Inc. Ups, 240Vac, 6Kva / 5.4Kw; No. Of Outlets Cyber Power Systems OL6000RT3UTAA

Description
UPS, 240VAC, 6KVA / 5.4KW; No. of Outlets:4Outlets; Capacity (VA / W):6kVA / 5.4kW; Input Voltage AC Max:280V; Output Voltage:240VAC; Backup Time - Full Load:5.4min; Product Range:TAA UPS System Series; Length:26"; Width:17" RoHS Compliant: Yes
Datasheet
Description
UPS, 240VAC, 6KVA / 5.4KW; No. of Outlets:4Outlets; Capacity (VA / W):6kVA / 5.4kW; Input Voltage AC Max:280V; Output Voltage:240VAC; Backup Time - Full Load:5.4min; Product Range:TAA UPS System Series; Length:26"; Width:17" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ups, 240Vac, 6Kva / 5.4Kw; No. Of Outlets Cyber Power Systems - 38AH5207 - Newark, An Avnet Company
Chicago, IL, United States
Ups, 240Vac, 6Kva / 5.4Kw; No. Of Outlets Cyber Power Systems
38AH5207
Ups, 240Vac, 6Kva / 5.4Kw; No. Of Outlets Cyber Power Systems 38AH5207
UPS, 240VAC, 6KVA / 5.4KW; No. of Outlets:4Outlets; Capacity (VA / W):6kVA / 5.4kW; Input Voltage AC Max:280V; Output Voltage:240VAC; Backup Time - Full Load:5.4min; Product Range:TAA UPS System Series; Length:26"; Width:17" RoHS Compliant: Yes

UPS, 240VAC, 6KVA / 5.4KW; No. of Outlets:4Outlets; Capacity (VA / W):6kVA / 5.4kW; Input Voltage AC Max:280V; Output Voltage:240VAC; Backup Time - Full Load:5.4min; Product Range:TAA UPS System Series; Length:26"; Width:17" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Uninterruptible Power Supplies (UPS)
Product Number 38AH5207
Product Name Ups, 240Vac, 6Kva / 5.4Kw; No. Of Outlets Cyber Power Systems
Volt-Amp Rating 6 kVA
Unlock Full Specs
to access all available technical data

Similar Products

RUGGED UPS FA00405 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Technology On-line (Double-conversion)
Protection Power Failure; Surge
Volt-Amp Rating 2.5 kVA
View Details
Uninterruptible Power Supply - 1609-D1000N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Volt-Amp Rating 1 kVA
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details