CyberPower Systems (USA), Inc. Extension Cord, Nema 5-15P To 5-15R, 6; Connector To Connector Cyber Power Systems GC201

Description
EXTENSION CORD, NEMA 5-15P TO 5-15R, 6"; Connector to Connector:NEMA 5-15P to NEMA 5-15R; Cable Length - Metric:152.4mm; Current Rating:13A; Voltage Rating:125V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:6" RoHS Compliant: Yes
Description
EXTENSION CORD, NEMA 5-15P TO 5-15R, 6"; Connector to Connector:NEMA 5-15P to NEMA 5-15R; Cable Length - Metric:152.4mm; Current Rating:13A; Voltage Rating:125V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:6" RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Extension Cord, Nema 5-15P To 5-15R, 6; Connector To Connector Cyber Power Systems - 38AH5184 - Newark, An Avnet Company
Chicago, IL, United States
Extension Cord, Nema 5-15P To 5-15R, 6; Connector To Connector Cyber Power Systems
38AH5184
Extension Cord, Nema 5-15P To 5-15R, 6; Connector To Connector Cyber Power Systems 38AH5184
EXTENSION CORD, NEMA 5-15P TO 5-15R, 6"; Connector to Connector:NEMA 5-15P to NEMA 5-15R; Cable Length - Metric:152.4mm; Current Rating:13A; Voltage Rating:125V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:6" RoHS Compliant: Yes

EXTENSION CORD, NEMA 5-15P TO 5-15R, 6"; Connector to Connector:NEMA 5-15P to NEMA 5-15R; Cable Length - Metric:152.4mm; Current Rating:13A; Voltage Rating:125V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:6" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 38AH5184
Product Name Extension Cord, Nema 5-15P To 5-15R, 6; Connector To Connector Cyber Power Systems
Application Extender Cable; Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

Renault 12Pin OBD2 Diagnostic cable - QLC16091 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Pwr TwinBlade™ - 10056526-001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Power Cable
Standards / Certifications RoHS
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details