CyberPower Systems (USA), Inc. Ups, 120Vac, 450Va / 260W; No. Of Outlets Cyber Power Systems EC450G

Description
UPS, 120VAC, 450VA / 260W; No. of Outlets:8Outlets; Capacity (VA / W):450VA / 260W; Input Voltage AC Max:140V; Output Voltage:120VAC; Backup Time - Full Load:2min; Product Range:Ecologic UPS Series; Length:5.9"; Width:10.6" RoHS Compliant: Yes
Datasheet
Description
UPS, 120VAC, 450VA / 260W; No. of Outlets:8Outlets; Capacity (VA / W):450VA / 260W; Input Voltage AC Max:140V; Output Voltage:120VAC; Backup Time - Full Load:2min; Product Range:Ecologic UPS Series; Length:5.9"; Width:10.6" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ups, 120Vac, 450Va / 260W; No. Of Outlets Cyber Power Systems - 38AH5180 - Newark, An Avnet Company
Chicago, IL, United States
Ups, 120Vac, 450Va / 260W; No. Of Outlets Cyber Power Systems
38AH5180
Ups, 120Vac, 450Va / 260W; No. Of Outlets Cyber Power Systems 38AH5180
UPS, 120VAC, 450VA / 260W; No. of Outlets:8Outlets; Capacity (VA / W):450VA / 260W; Input Voltage AC Max:140V; Output Voltage:120VAC; Backup Time - Full Load:2min; Product Range:Ecologic UPS Series; Length:5.9"; Width:10.6" RoHS Compliant: Yes

UPS, 120VAC, 450VA / 260W; No. of Outlets:8Outlets; Capacity (VA / W):450VA / 260W; Input Voltage AC Max:140V; Output Voltage:120VAC; Backup Time - Full Load:2min; Product Range:Ecologic UPS Series; Length:5.9"; Width:10.6" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 38AH5180
Product Name Ups, 120Vac, 450Va / 260W; No. Of Outlets Cyber Power Systems
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.25 - Switch mode power supply - 782512301200 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
PS-12-MC Enclosed Power Supply - PS-12-MC - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
AC Input Voltage 110.0 volts
View Details
Current Source Power Unit - 4103C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
AC Power Sources, GUPS (Global UPS) -  - AMETEK Programmable Power
Specs
Type AC Power Source
AC Output Voltage 115.0 to 230.0 volts
AC Output Current 21 amps
View Details