CyberPower Systems (USA), Inc. Surge Protector, 22.5Ka/125V, 4Outlet/4 ; No. Of Outlets Cyber Power Systems CSB404

Description
SURGE PROTECTOR, 22.5KA/125V, 4OUTLET/4 ; No. of Outlets:4Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:125V; Plug Type:NEMA 5-15P; Cable Length:4ft; Peak Surge Current:22.5kA; Energy Rating:450J RoHS Compliant: Yes
Datasheet
Description
SURGE PROTECTOR, 22.5KA/125V, 4OUTLET/4 ; No. of Outlets:4Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:125V; Plug Type:NEMA 5-15P; Cable Length:4ft; Peak Surge Current:22.5kA; Energy Rating:450J RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surge Protector, 22.5Ka/125V, 4Outlet/4 ; No. Of Outlets Cyber Power Systems - 38AH5154 - Newark, An Avnet Company
Chicago, IL, United States
Surge Protector, 22.5Ka/125V, 4Outlet/4 ; No. Of Outlets Cyber Power Systems
38AH5154
Surge Protector, 22.5Ka/125V, 4Outlet/4 ; No. Of Outlets Cyber Power Systems 38AH5154
SURGE PROTECTOR, 22.5KA/125V, 4OUTLET/4 ; No. of Outlets:4Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:125V; Plug Type:NEMA 5-15P; Cable Length:4ft; Peak Surge Current:22.5kA; Energy Rating:450J RoHS Compliant: Yes

SURGE PROTECTOR, 22.5KA/125V, 4OUTLET/4 ; No. of Outlets:4Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:125V; Plug Type:NEMA 5-15P; Cable Length:4ft; Peak Surge Current:22.5kA; Energy Rating:450J RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Strips
Product Number 38AH5154
Product Name Surge Protector, 22.5Ka/125V, 4Outlet/4 ; No. Of Outlets Cyber Power Systems
Number of Outlets 4
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583H8A1S - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120 VAC
Number of Outlets 8
Current 15.0 amps
View Details
North American 6-Position Socket Strip - 85010200 - Interpower
Specs
Voltage 125VAC
Number of Outlets 6
Current 15.0 amps
View Details
Extension Leads & Cable Reels - 7685392 - RS Components, Ltd.
Specs
Voltage 230 v
Number of Outlets 6
Outlets Type f - german schuko
View Details
Free Standing power strip with Quick Charge - OME003.3A1U1C.4 - Omni Electrical
Specs
Voltage 120V
Frequency 60Hz
Current 12.0 amps
View Details