CyberPower Systems (USA), Inc. Heavy Duty Shelf, 1U, Steel, Black; Rack U Height Cyber Power Systems CRA50006

Description
HEAVY DUTY SHELF, 1U, STEEL, BLACK; Rack U Height:1U; External Width - Metric:485mm; External Depth - Metric:1.02m; For Use With:Cyber Power CARBON Series CR45U40001 & CR25U40001 Open Frame Racks; External Width - Imperial:19.1" RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY SHELF, 1U, STEEL, BLACK; Rack U Height:1U; External Width - Metric:485mm; External Depth - Metric:1.02m; For Use With:Cyber Power CARBON Series CR45U40001 & CR25U40001 Open Frame Racks; External Width - Imperial:19.1" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Shelf, 1U, Steel, Black; Rack U Height Cyber Power Systems - 38AH5141 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Shelf, 1U, Steel, Black; Rack U Height Cyber Power Systems
38AH5141
Heavy Duty Shelf, 1U, Steel, Black; Rack U Height Cyber Power Systems 38AH5141
HEAVY DUTY SHELF, 1U, STEEL, BLACK; Rack U Height:1U; External Width - Metric:485mm; External Depth - Metric:1.02m; For Use With:Cyber Power CARBON Series CR45U40001 & CR25U40001 Open Frame Racks; External Width - Imperial:19.1" RoHS Compliant: Yes

HEAVY DUTY SHELF, 1U, STEEL, BLACK; Rack U Height:1U; External Width - Metric:485mm; External Depth - Metric:1.02m; For Use With:Cyber Power CARBON Series CR45U40001 & CR25U40001 Open Frame Racks; External Width - Imperial:19.1" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 38AH5141
Product Name Heavy Duty Shelf, 1U, Steel, Black; Rack U Height Cyber Power Systems
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Mini-Racking - SRE5152S - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Racking
Depth 24 inch (610 mm)
View Details
Server Rack Shelves - 529003 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 44.1 lbs (20 kg)
Depth 9.84 inch (250 mm)
View Details
Carton Flow Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Gravity Flow; Heavy Duty
Shelving/Racking Options Single Sided
View Details