CyberPower Systems (USA), Inc. Cantilever Shelf, 2U, Steel, Black; Rack U Height Cyber Power Systems CRA50001

Description
CANTILEVER SHELF, 2U, STEEL, BLACK; Rack U Height:2U; External Width - Metric:483mm; External Depth - Metric:350mm; For Use With:60 lbs of Monitors & IT Equipments; External Width - Imperial:19"; External Depth - Imperial:13.78" RoHS Compliant: Yes
Description
CANTILEVER SHELF, 2U, STEEL, BLACK; Rack U Height:2U; External Width - Metric:483mm; External Depth - Metric:350mm; For Use With:60 lbs of Monitors & IT Equipments; External Width - Imperial:19"; External Depth - Imperial:13.78" RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Cantilever Shelf, 2U, Steel, Black, is a fixed shelf designed to support up to 60 lbs of monitors and other IT equipment that do not have rack mounts. It has a depth of 13 inches and is constructed from cold rolled steel, ensuring durability. The shelf occupies 2U of rack space and includes the necessary mounting hardware for installation. It weighs approximately 4.12 lbs and is RoHS compliant. The product is backed by a 5-year limited warranty, making it a reliable choice for engineers looking to organize equipment in a rack setup.

Datasheet Summary
Powered by GS/AI

The Cantilever Shelf, 2U, Steel, Black, is a fixed shelf designed to support up to 60 lbs of monitors and other IT equipment that do not have rack mounts. It has a depth of 13 inches and is constructed from cold rolled steel, ensuring durability. The shelf occupies 2U of rack space and includes the necessary mounting hardware for installation. It weighs approximately 4.12 lbs and is RoHS compliant. The product is backed by a 5-year limited warranty, making it a reliable choice for engineers looking to organize equipment in a rack setup.

Suppliers

Company
Product
Description
Supplier Links
Cantilever Shelf, 2U, Steel, Black; Rack U Height Cyber Power Systems - 38AH5136 - Newark, An Avnet Company
Chicago, IL, United States
Cantilever Shelf, 2U, Steel, Black; Rack U Height Cyber Power Systems
38AH5136
Cantilever Shelf, 2U, Steel, Black; Rack U Height Cyber Power Systems 38AH5136
CANTILEVER SHELF, 2U, STEEL, BLACK; Rack U Height:2U; External Width - Metric:483mm; External Depth - Metric:350mm; For Use With:60 lbs of Monitors & IT Equipments; External Width - Imperial:19"; External Depth - Imperial:13.78" RoHS Compliant: Yes

CANTILEVER SHELF, 2U, STEEL, BLACK; Rack U Height:2U; External Width - Metric:483mm; External Depth - Metric:350mm; For Use With:60 lbs of Monitors & IT Equipments; External Width - Imperial:19"; External Depth - Imperial:13.78" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 38AH5136
Product Name Cantilever Shelf, 2U, Steel, Black; Rack U Height Cyber Power Systems
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Subracks - 2214802 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 8.58 inch (218 mm)
Material Aluminum
View Details
Shelving with Sloped Shelves - SRE1T-HH991201B - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details