CyberPower Systems (USA), Inc. Adapter, 3V/4.5V/5V/6V/7.5V/9V/12Vdc; No. Of Outputs Cyber Power Systems CPUAC1U1300

Description
ADAPTER, 3V/4.5V/5V/6V/7.5V/9 V/12VDC; No. of Outputs:2 Output; Output Power Max:15.6W; Output Voltage - Output 1:12V; Output Current - Output 1:1.3A; Output Voltage - Output 2:5V; Output Current - Output 2:2.1A; Product Range:- RoHS Compliant: Yes
Datasheet
Description
ADAPTER, 3V/4.5V/5V/6V/7.5V/9 V/12VDC; No. of Outputs:2 Output; Output Power Max:15.6W; Output Voltage - Output 1:12V; Output Current - Output 1:1.3A; Output Voltage - Output 2:5V; Output Current - Output 2:2.1A; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adapter, 3V/4.5V/5V/6V/7.5V/9V/12Vdc; No. Of Outputs Cyber Power Systems - 38AH5105 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, 3V/4.5V/5V/6V/7.5V/9V/12Vdc; No. Of Outputs Cyber Power Systems
38AH5105
Adapter, 3V/4.5V/5V/6V/7.5V/9V/12Vdc; No. Of Outputs Cyber Power Systems 38AH5105
ADAPTER, 3V/4.5V/5V/6V/7.5V/9 V/12VDC; No. of Outputs:2 Output; Output Power Max:15.6W; Output Voltage - Output 1:12V; Output Current - Output 1:1.3A; Output Voltage - Output 2:5V; Output Current - Output 2:2.1A; Product Range:- RoHS Compliant: Yes

ADAPTER, 3V/4.5V/5V/6V/7.5V/9V/12VDC; No. of Outputs:2 Output; Output Power Max:15.6W; Output Voltage - Output 1:12V; Output Current - Output 1:1.3A; Output Voltage - Output 2:5V; Output Current - Output 2:2.1A; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 38AH5105
Product Name Adapter, 3V/4.5V/5V/6V/7.5V/9V/12Vdc; No. Of Outputs Cyber Power Systems
Type AC / DC Adapter
Regulatory Compliance RoHS Compliant
DC Output Voltage 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.1D - Switch mode power supply - 781D12302414 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
PS-24-M Open Power Supply - PS-24-M - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details
Current Source Power Unit - 4103C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
AC Source - 501SX - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type AC Power Source
View Details