UPS, 120VAC, 850VA / 510W; No. of Outlets:9Outlets; Capacity (VA / W):850VA / 510W; Input Voltage AC Max:142V; Output Voltage:120VAC; Backup Time - Full Load:3min; Product Range:Intelligent LCD UPS Series; Length:10.2"; Width:3.9" RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 74R2061 |
| Product Name | Ups, 120Vac, 850Va / 510W; No. Of Outlets Cyber Power Systems |
| Regulatory Compliance | RoHS Compliant |