UPS, 120VAC, 600VA / 340W; No. of Outlets:8Outlets; Capacity (VA / W):600VA / 340W; Input Voltage AC Max:142V; Output Voltage:120VAC; Backup Time - Full Load:2min; Product Range:Intelligent LCD UPS Series; Length:3.5"; Width:11" RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 74R2058 |
| Product Name | Ups, 120Vac, 600Va / 340W; No. Of Outlets Cyber Power Systems |
| Regulatory Compliance | RoHS Compliant |