CyberPower Systems (USA), Inc. Ups, 120Vac, 1.5Kva / 900W; No. Of Outlets Cyber Power Systems CP1500AVRT

Description
UPS, 120VAC, 1.5KVA / 900W; No. of Outlets:8Outlets; Capacity (VA / W):1.5kVA / 900W; Input Voltage AC Max:140V; Output Voltage:120VAC; Backup Time - Full Load:3min; Product Range:AVR UPS Series; Length:13.25"; Width:4" RoHS Compliant: Yes
Datasheet
Description
UPS, 120VAC, 1.5KVA / 900W; No. of Outlets:8Outlets; Capacity (VA / W):1.5kVA / 900W; Input Voltage AC Max:140V; Output Voltage:120VAC; Backup Time - Full Load:3min; Product Range:AVR UPS Series; Length:13.25"; Width:4" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ups, 120Vac, 1.5Kva / 900W; No. Of Outlets Cyber Power Systems - 38AH5109 - Newark, An Avnet Company
Chicago, IL, United States
Ups, 120Vac, 1.5Kva / 900W; No. Of Outlets Cyber Power Systems
38AH5109
Ups, 120Vac, 1.5Kva / 900W; No. Of Outlets Cyber Power Systems 38AH5109
UPS, 120VAC, 1.5KVA / 900W; No. of Outlets:8Outlets; Capacity (VA / W):1.5kVA / 900W; Input Voltage AC Max:140V; Output Voltage:120VAC; Backup Time - Full Load:3min; Product Range:AVR UPS Series; Length:13.25"; Width:4" RoHS Compliant: Yes

UPS, 120VAC, 1.5KVA / 900W; No. of Outlets:8Outlets; Capacity (VA / W):1.5kVA / 900W; Input Voltage AC Max:140V; Output Voltage:120VAC; Backup Time - Full Load:3min; Product Range:AVR UPS Series; Length:13.25"; Width:4" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 38AH5109
Product Name Ups, 120Vac, 1.5Kva / 900W; No. Of Outlets Cyber Power Systems
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 1U Programmable DC Power - ea-ps-9750-12-1u-29391 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 750.0 volts
AC Output Current 0.0 to 12 amps
View Details
Microprocessor-ControlledElectronic Unit - EBS862 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 65 C (-22 to 149 F)
View Details
Space Products - GHP12015D - Micross Components, Inc.
Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Space Products
Operating Temperature 85 C (185 F)
View Details
Power Supplies Linear - 2322535-2 - Heilind Electronics, Inc.
Specs
Technology Linear Power Supply
View Details