CyberPower Systems (USA), Inc. Power Supply Approvals Cyber Power Systems CP1350AVRLCD

Description
Power Supply Approvals:ITE; No. of Outlets:8Outlets; Capacity (VA / W):1.35kVA / 810W; Input Voltage AC Max:140V; Output Voltage:120V; Backup Time - Full Load:2min; Product Range:-; Length:13.25"; Width:4"; Height:9.75" RoHS Compliant: Yes
Datasheet
Description
Power Supply Approvals:ITE; No. of Outlets:8Outlets; Capacity (VA / W):1.35kVA / 810W; Input Voltage AC Max:140V; Output Voltage:120V; Backup Time - Full Load:2min; Product Range:-; Length:13.25"; Width:4"; Height:9.75" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply Approvals Cyber Power Systems - 74R2056 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply Approvals Cyber Power Systems
74R2056
Power Supply Approvals Cyber Power Systems 74R2056
Power Supply Approvals:ITE; No. of Outlets:8Outlets; Capacity (VA / W):1.35kVA / 810W; Input Voltage AC Max:140V; Output Voltage:120V; Backup Time - Full Load:2min; Product Range:-; Length:13.25"; Width:4"; Height:9.75" RoHS Compliant: Yes

Power Supply Approvals:ITE; No. of Outlets:8Outlets; Capacity (VA / W):1.35kVA / 810W; Input Voltage AC Max:140V; Output Voltage:120V; Backup Time - Full Load:2min; Product Range:-; Length:13.25"; Width:4"; Height:9.75" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 74R2056
Product Name Power Supply Approvals Cyber Power Systems
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Supply - SDR-240-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 5 amps
View Details
PS-24-MC Enclosed Power Supply - PS-24-MC - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
AC Input Voltage 110.0 volts
View Details