Power Supply Approvals:ITE; No. of Outlets:9Outlets; Capacity (VA / W):1kVA / 600W; Input Voltage AC Max:142V; Output Voltage:120V; Backup Time - Full Load:2min; Product Range:Intelligent LCD UPS Series; Length:10.2"; Width:3.9" RoHS Compliant: Yes
UNINTERRUPTIBLE POWER SUPPLY (UPS), 9 OUTLETS-NEMA 5-15R RCPT, INCLUDING 5 FAIL SAFE OUTLETS,, 1-SERIAL PORT, 1-USB PORT, EMI/RFI FILTERS, RJ11/45 & COAX PROTECTION, 1 KVA/ 600 WATT, INPUT VOLT 140 VAC, OUTPUT VOLT 1 KVA, BACKUP TIME/ FULL LOAD=6 MIN . FREE 2 YEAR RADWELL WARRANTY
| Newark, An Avnet Company | Radwell International | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | 74R2055 | 44891508 |
| Product Name | Power Supply Approvals Cyber Power Systems | UPS |
| Regulatory Compliance | RoHS Compliant |