CyberPower Intelligent LCD Series 1000VA 10 Outlets UPS w/ USB Ports; Power Supply Approvals:ITE; No. of Outlets:10Outlets; Capacity (VA / W):1kVA / 600W; Input Voltage AC Max:120V; Output Voltage:120VAC; Backup Time - Full Load:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 78Y7181 |
| Product Name | Cyberpower Intelligent Lcd Series 1000Va 10 Outlets Ups W/ Usb Ports; Power Supply Approvals Cyber Power Systems |
| Regulatory Compliance | RoHS Compliant |