CyberPower Systems (USA), Inc. Ups, 24Vdc, 7.91 X 4.72 X 3.72; No. Of Outlets Cyber Power Systems BAS34U24V

Description
UPS, 24VDC, 7.91" X 4.72" X 3.72"; No. of Outlets:3Outlets; Capacity (VA / W):-; Input Voltage AC Max:264V; Output Voltage:24VDC; Backup Time - Full Load:120min; Product Range:Automation System UPS Series; Length:3.72"; Width:4.72" RoHS Compliant: Yes
Datasheet
Description
UPS, 24VDC, 7.91" X 4.72" X 3.72"; No. of Outlets:3Outlets; Capacity (VA / W):-; Input Voltage AC Max:264V; Output Voltage:24VDC; Backup Time - Full Load:120min; Product Range:Automation System UPS Series; Length:3.72"; Width:4.72" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ups, 24Vdc, 7.91 X 4.72 X 3.72; No. Of Outlets Cyber Power Systems - 38AH5089 - Newark, An Avnet Company
Chicago, IL, United States
Ups, 24Vdc, 7.91 X 4.72 X 3.72; No. Of Outlets Cyber Power Systems
38AH5089
Ups, 24Vdc, 7.91 X 4.72 X 3.72; No. Of Outlets Cyber Power Systems 38AH5089
UPS, 24VDC, 7.91" X 4.72" X 3.72"; No. of Outlets:3Outlets; Capacity (VA / W):-; Input Voltage AC Max:264V; Output Voltage:24VDC; Backup Time - Full Load:120min; Product Range:Automation System UPS Series; Length:3.72"; Width:4.72" RoHS Compliant: Yes

UPS, 24VDC, 7.91" X 4.72" X 3.72"; No. of Outlets:3Outlets; Capacity (VA / W):-; Input Voltage AC Max:264V; Output Voltage:24VDC; Backup Time - Full Load:120min; Product Range:Automation System UPS Series; Length:3.72"; Width:4.72" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Uninterruptible Power Supplies (UPS)
Product Number 38AH5089
Product Name Ups, 24Vdc, 7.91 X 4.72 X 3.72; No. Of Outlets Cyber Power Systems
UPS Type DC Power
Unlock Full Specs
to access all available technical data

Similar Products

RUGGED UPS FA10468 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Technology On-line (Double-conversion)
Protection Power Failure; Surge
Volt-Amp Rating 1.5 kVA
View Details
Uninterruptible Power Supply (UPS) System - UPS7400WX-T3U - Fuji Electric Corp. of America
Specs
UPS Type Three Phase
Technology On-line (Double-conversion)
Protection Transient; Power Failure; Under Voltage; Unbalanced Loads
View Details