UPS, 120VAC, 750VA/450W; Power Supply Approvals:ITE; No. of Outlets:12Outlets; Capacity (VA / W):750VA / 450W; Input Voltage AC Max:148V; Output Voltage:120VAC; Backup Time - Full Load:2.5min; Product Range:-; Length:12.2"; Width:7"RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 65AC0457 |
| Product Name | Ups, 120Vac, 750Va/450W; Power Supply Approvals Cyber Power Systems |
| DC Output Voltage | ? to 120.0 volts |