3.29A 1uH Shielded Power Inductors ±20% SMD,2.5x2mm Power Inductors ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | CMLO252012F1R0MTT |
| Product Name | Inductors/Coils/Transformers >> Power Inductors |
| Application | Power Choke |
| Standards and Certifications | RoHS |
| Inductance Range | 1 microH |
| Inductance Tolerance | 20 (+/- %) |