140mA 1mH Unshielded Power Inductors ±10% SMD,5.8x5.2mm Power Inductors ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | CMLF0504-102KTT |
| Product Name | Inductors/Coils/Transformers >> Power Inductors |
| Application | Power Choke |
| Standards and Certifications | RoHS |
| Inductance Range | 1000 microH |
| Inductance Tolerance | 10 (+/- %) |