Black print cartridge for SCX-4200 Approx -Yield 3000 standard pages Declared cartridge yield value in accordance with ISO/IEC 19752. Features
Compatibility : SCX-4200
Approximate Cartridge Yield 1 : 3000 standard sheets @ ISO 19752. (Initial toner with Set is 1000 sheet capacity)
Package Dimensions (W x D x H) : 328mm x 168mm x 118mm
Black print cartridge for SCX-4200 Approx -Yield 3000 standard pages Declared cartridge yield value in accordance with ISO/IEC 19752.
Features
- Compatibility : SCX-4200
- Approximate Cartridge Yield 1 : 3000 standard sheets @ ISO 19752. (Initial toner with Set is 1000 sheet capacity)
- Package Dimensions (W x D x H) : 328mm x 168mm x 118mm